Vishay Precision Group Single Diodes BYV27-200-TR

Description
Diode Avalanche 200V 2A Through Hole SOD-57
Request a Quote Datasheet
Description
Diode Avalanche 200V 2A Through Hole SOD-57
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BYV27-200TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYV27-200TR-ND
Single Diodes BYV27-200TR-ND
Diode Avalanche 200V 2A Through Hole SOD-57

Diode Avalanche 200V 2A Through Hole SOD-57

Buy Now Datasheet
Single Diodes - BYV27-200CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYV27-200CT-ND
Single Diodes BYV27-200CT-ND
Diode Avalanche 200V 2A Through Hole SOD-57

Diode Avalanche 200V 2A Through Hole SOD-57

Buy Now Datasheet
Schottky Diodes & Rectifiers - 100102 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
100102
Schottky Diodes & Rectifiers 100102
Avalanche Sinterglass Diode Fast

Avalanche Sinterglass Diode Fast

Supplier's Site
Schottky Diodes & Rectifiers - 100101 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
100101
Schottky Diodes & Rectifiers 100101
Avalanche Sinterglass Diode Fast

Avalanche Sinterglass Diode Fast

Supplier's Site
Through-Hole 2A 200V Diode and Rectifier - 280-BYV27-200-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2A 200V Diode and Rectifier
280-BYV27-200-TR
Through-Hole 2A 200V Diode and Rectifier 280-BYV27-200-TR
2A 200V Avalanche Rectifier Diode, Through Hole Product overview: BYV27-200-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 2A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV27-200-TR can be used for catalog matching and distributor lookup.

2A 200V Avalanche Rectifier Diode, Through Hole Product overview: BYV27-200-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 2A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV27-200-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BYV27-200-TR - 850117-BYV27-200-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYV27-200-TR
850117-BYV27-200-TR
Diodes, Rectifiers - Single - BYV27-200-TR 850117-BYV27-200-TR
Manufacturer: Vishay Win Source Part Number: 850117-BYV27-200-TR Features: Diode 200 V Package: Reel - TR Family Name: BYV27 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: BYV27200TR, BYV27-200CT, BYV27-200TR

Manufacturer: Vishay
Win Source Part Number: 850117-BYV27-200-TR
Features: Diode 200 V
Package: Reel - TR
Family Name: BYV27
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: BYV27200TR, BYV27-200CT, BYV27-200TR

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
BYV27-200-TR
Rectifiers BYV27-200-TR
Rectifiers 2 Amp 200 Volt 50 Amp IFSM

Rectifiers 2 Amp 200 Volt 50 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYV27-200-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYV27-200-TR
Discrete Semiconductor Products - Diodes - Rectifiers BYV27-200-TR
DIODE AVALANCHE 200V 2A SOD57

DIODE AVALANCHE 200V 2A SOD57

Supplier's Site
Avalanche Diode, 2A, 200V, Sod-57; Repetitive Peak Reverse Voltage Vishay - 32C9392 - Newark, An Avnet Company
Chicago, IL, United States
Avalanche Diode, 2A, 200V, Sod-57; Repetitive Peak Reverse Voltage Vishay
32C9392
Avalanche Diode, 2A, 200V, Sod-57; Repetitive Peak Reverse Voltage Vishay 32C9392
AVALANCHE DIODE, 2A, 200V, SOD-57; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.07V; Reverse Recovery Time:25ns; Forward Surge Current:50A; No. of Pins:2 Pin RoHS Compliant: Yes

AVALANCHE DIODE, 2A, 200V, SOD-57; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:1.07V; Reverse Recovery Time:25ns; Forward Surge Current:50A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site
Avalanche Diode, 2A, 200V, Sod-57, Full Reel; Repetitive Peak Reverse Voltage Vishay - 55R1197 - Newark, An Avnet Company
Chicago, IL, United States
Avalanche Diode, 2A, 200V, Sod-57, Full Reel; Repetitive Peak Reverse Voltage Vishay
55R1197
Avalanche Diode, 2A, 200V, Sod-57, Full Reel; Repetitive Peak Reverse Voltage Vishay 55R1197
AVALANCHE DIODE, 2A, 200V, SOD-57, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.07V; Reverse Recovery Time:25ns; Forward Surge Current:50A RoHS Compliant: Yes

AVALANCHE DIODE, 2A, 200V, SOD-57, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:1.07V; Reverse Recovery Time:25ns; Forward Surge Current:50A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Fast, 2A, 200V; Repetitive Reverse Voltage Vrrm Max Vishay - 61M5112 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, 2A, 200V; Repetitive Reverse Voltage Vrrm Max Vishay
61M5112
Diode, Fast, 2A, 200V; Repetitive Reverse Voltage Vrrm Max Vishay 61M5112
DIODE, FAST, 2A, 200V; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):2A; Diode Configuration:Single ; Forward Voltage VF Max:1.07V; Reverse Recovery Time trr Max:25ns; Forward Surge Current Ifsm Max:50A; Operating RoHS Compliant: Yes

DIODE, FAST, 2A, 200V; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):2A; Diode Configuration:Single; Forward Voltage VF Max:1.07V; Reverse Recovery Time trr Max:25ns; Forward Surge Current Ifsm Max:50A; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Ultrafast; 1.07 V (Max.); 2A IF;200V; 50A Ifms; 1 uA (Max.) IR; SOD-57 - 70061681 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Ultrafast; 1.07 V (Max.); 2A IF;200V; 50A Ifms; 1 uA (Max.) IR; SOD-57
70061681
Diode, Ultrafast; 1.07 V (Max.); 2A IF;200V; 50A Ifms; 1 uA (Max.) IR; SOD-57 70061681
Diode, Ultrafast; 1.07 V (Max.); 2A IF;200V; 50A Ifms; 1 uA (Max.) IR; SOD-57

Diode, Ultrafast; 1.07 V (Max.); 2A IF;200V; 50A Ifms; 1 uA (Max.) IR; SOD-57

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Diodes Avalanche Diodes Rectifiers Avalanche Diodes Rectifiers Rectifiers Avalanche Diodes Avalanche Diodes Diodes Avalanche Diodes
Product Number BYV27-200TR-ND 100102 280-BYV27-200-TR 850117-BYV27-200-TR BYV27-200-TR BYV27-200-TR 32C9392 55R1197 61M5112 70061681
Product Name Single Diodes Schottky Diodes & Rectifiers Through-Hole 2A 200V Diode and Rectifier Diodes, Rectifiers - Single - BYV27-200-TR Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Avalanche Diode, 2A, 200V, Sod-57; Repetitive Peak Reverse Voltage Vishay Avalanche Diode, 2A, 200V, Sod-57, Full Reel; Repetitive Peak Reverse Voltage Vishay Diode, Fast, 2A, 200V; Repetitive Reverse Voltage Vrrm Max Vishay Diode, Ultrafast; 1.07 V (Max.); 2A IF;200V; 50A Ifms; 1 uA (Max.) IR; SOD-57
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to ? C (-67 to ? F)
Configuration Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Package SOD-57 Tape and Reel SOD-57 SOD-57
Pin Count 2 2
Unlock Full Specs
to access all available technical data