Win Source Electronics Datasheets for Safety Relays

Safety relays and control modules differ from conventional relays in that they have force-guided or positive-driven contacts.
Safety Relays: Learn more

Product Name Notes
Alternative Parts (Cross-Reference): Cross Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Relays - Safety Relays Part Status: Obsolete Cable Type: Individual Wire Gauge: 12-16 AWG Conductor Strand: 7/36 Jacket (Insulation)...
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic Electric Works Category: Relays Safety Relays Series: SF4D Package: Bulk Product Status: Active Mounting Type: Through Hole Coil Voltage: 5VDC Contact Form: 8PST-4NO/4NC (4...
Manufacturer: AMIS Category: Relays - Safety Relays Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 700V Voltage Rating - DC: 2000V (2kV) Operating Temperature: -40°C...
Manufacturer: AMIS Category: Relays - Safety Relays Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Voltage - Breakdown (Min): 50.4V Voltage - Clamping (Max) @ Ipp:...
Manufacturer: AMIS Category: Relays - Safety Relays Part Status: Obsolete Contact Type: Female Socket Connector Type: Receptacle Pitch - Mating: 0.050" (1.27mm) Mounting Type: Fixed Termination: Solder Fastening Type: Spring...
Manufacturer: Omron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060385-G7SA-5A1B DC24 Packaging: Bulk Termination: Plug, Solder Current Rating: 6 A Approvals: CSA, UL, VDE...
Manufacturer: Omron Win Source Part Number: 872564-G7SA-2A2B-DC2 4 Series: G7SA Operating Temperature Range: -40°C ~ 85°C Package: Bulk Mounting: Socketable, Through Hole Family Name: G7SA-2A Categories: Relays ECCN: EAR99 Popularity:...
Manufacturer: Panasonic Win Source Part Number: 846887-SF4D-DC24V Series: SF4D Package: Bulk Family Name: SF4D Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and...
Manufacturer: Panasonic Win Source Part Number: 933317-SFS4-DC24V Series: SFS Operating Temperature Range: -40°C ~ 85°C Package: Bulk Mounting: Through Hole Family Name: SFS4-D Categories: Relays ECCN: EAR99 Popularity: High Fake...
Manufacturer: Phoenix Contact Category: Relays Safety Relays Termination Style: Screw Terminal Features: Lighted Indicator Package: Bulk Contact Form: 5PST-4NO/1NC (4 Form A, 1 Form B) Switching Voltage: 250VAC, 250VDC -...
Manufacturer: Phoenix Contact Category: Relays Safety Relays Termination Style: Screw Terminal Package: Bulk Contact Form: 6PST-5NO/1NC (5 Form A, 1 Form B) Coil Voltage: 24VAC/DC Switching Voltage: 250VAC, 250VDC -...
Manufacturer: Phoenix Contact Category: Relays Safety Relays Termination Style: Spring Terminal Package: Bulk Contact Form: DPST-NO (2 Form A) Contact Material: Silver Copper Nickel (AgCuNi) Coil Voltage: 24VDC Switching Voltage:...
Manufacturer: TE Connectivity Potter & Brumfield Relays Category: Relays -Safety Relays Series: SR2M, SCHRACK Package: Tube Coil Voltage: 12VDC Switching Voltage: 400VAC - Max Contact Rating (Current): 6 A Mounting...
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1258625-SR4D4012 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: 4PST-2NO/2NC (2 Form A, 2 Form...
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1278814-V23047-A1024 -A501 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Features: Sealed - Fully Contact Form: DPDT...
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1323821-SR6B6K24 Category: Relays>Safety Relays Packaging: Tube Termination Style: PC Pin Contact Form: 6PST-4NO/2NC (4 Form A, 2 Form B)...
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035615-9-1415018-1 Packaging: Bulk Termination: PCB Contact Material: Silver, Tin Current Rating: 38 A Length:...
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039709-6-1415027-1 Termination: PC Pin, PCB Contact Material: Silver, Tin Current Rating: 8 A Number...
Manufacturer: TE Connectivity Win Source Part Number: 846268-V23050A1048A5 42 Series: SR6, SCHRACK Package: Tube Family Name: V23050 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91...
Manufacturer: TE Connectivity Win Source Part Number: 902416-V23047-A1024- A511 Series: SR2M, SCHRACK Operating Temperature Range: -25°C ~ 70°C Package: Tube Mounting: Through Hole Family Name: V23047 Categories: Relays ECCN: EAR99...
Manufacturer: Weidmüller Category: Relays Safety Relays Package: Bulk Coil Voltage DC: 24VDC Switching Voltage: 250VAC, 250VDC - Max Mounting Type: DIN Rail Alternative Parts (Cross-Reference): Cross Must Operate Voltage: 18...
Manufacturer: Weidmüller Category: Relays Safety Relays Series: SCS Package: Bulk Contact Form: 6PST-4NO/2NC (4 Form A, 2 Form B) Coil Voltage: 24VDC Contact Rating (Current): 6 A Mounting Type: DIN...
Win Source Part Number: 1014070-ASFM0032S Category: Relays>Safety Relays Series: SF-M Termination Style: PC Pin Features: Sealed - Flux Protection Package: Tube Contact Form: DPST-NO/NC (1 Form A, 1 Form B)...
Win Source Part Number: 1042138-G9SA-321-T30 AC/DC24 Category: Relays>Safety Relays Series: G9SA Termination Style: Screw Terminal Package: Bulk Contact Form: 3PST-NO (3 Form A) Standard Package: 1 Coil Current: 40 mA...
Win Source Part Number: 1059825-SFS3-DC24V Category: Relays>Safety Relays Series: SFS Termination Style: PC Pin Package: Bulk Contact Form: 4PST-3NO/1NC (3 Form A, 1 Form B) Contact Material: Silver Tin Oxide...
Win Source Part Number: 1060383-G7SA-4A2B DC12 Category: Relays>Safety Relays Series: G7SA Termination Style: PC Pin, Plug In Features: Sealed - Flux Protection Package: Tube Contact Form: 6PST-4NO/2NC (4 Form A,...
Win Source Part Number: 1065179-1SIP51224 Category: Relays>Safety Relays Termination Style: Screw Terminal Package: Bulk Contact Form: 6PST-5NO/1NC (5 Form A, 1 Form B) Standard Package: 1 Coil Resistance: 440 Ohms...
Win Source Part Number: 1095856-SR101A02 Category: Relays>Safety Relays Series: SR101A Termination Style: Screw Terminal Features: Lighted Indicator Package: Bulk Contact Form: DPST-NO (2 Form A) Standard Package: 1 Coil Voltage:...
Win Source Part Number: 1095857-SR102AM01 Category: Relays>Safety Relays Series: SR102AM Termination Style: Screw Terminal Features: Lighted Indicator Package: Bulk Contact Form: DPST-NO (2 Form A) Standard Package: 1 Coil Voltage:...
Win Source Part Number: 1095858-SR104P02 Category: Relays>Safety Relays Series: SR Termination Style: Screw Terminal Features: Lighted Indicator Package: Bulk Contact Form: DPST-NO (2 Form A) Standard Package: 1 Coil Voltage:...
Win Source Part Number: 1191204-56.OA43.1121 S Category: Relays>Safety Relays Series: * Package: Bulk Standard Package: 24 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000...
Win Source Part Number: 1199382-SFS2-DC12V Category: Relays>Safety Relays Series: SFS Termination Style: PC Pin Package: Bulk Contact Form: 4PST-2NO/2NC (2 Form A, 2 Form B) Contact Material: Silver Tin Oxide...
Win Source Part Number: 1314404-2700524 Category: Relays>Safety Relays Series: PSR Termination Style: Screw Terminal Package: Bulk Contact Form: 3PST-NO (3 Form A) Contact Material: Silver Tin Oxide (AgSnO) Coil Current:...
Win Source Part Number: 1315054-V23050-A1110 -A533 Category: Relays>Safety Relays Series: SR6, SCHRACK Termination Style: PC Pin Package: Tube Contact Form: 6PST-3NO/3NC (3 Form A, 3 Form B) Contact Material: Silver...
Win Source Part Number: 1338121-G9SA-301 AC/DC24 Category: Relays - Safety Relays Series: G9SA Termination Style: Screw Terminal Package: Bulk Contact Form: 3PST-NO (3 Form A) Standard Package: 1 Coil Current:...
Win Source Part Number: 1350570-SFS4-L-DC24V Category: Relays - Safety Relays Series: SFS Termination Style: PC Pin Features: Lighted Indicator Package: Bulk Contact Form: 6PST-4NO/2NC (4 Form A, 2 Form B)...
Win Source Part Number: 1356618-SFS6-DC24V Category: Relays - Safety Relays Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr:...
Win Source Part Number: 1356619-SFS5-DC24V Category: Relays - Safety Relays Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr:...
Win Source Part Number: 1357247-SR4M4048 Category: Relays - Safety Relays Temperature Range - Operating: -25°C ~ 70°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr:...
Win Source Part Number: 1373450-SFS3-DC12V Category: Relays - Safety Relays Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr:...
Win Source Part Number: 1383817-V23047-A1110 -A501 Category: Relays>Safety Relays Series: SR2M, SCHRACK Termination Style: PC Pin Features: Sealed - Fully Package: Tube Contact Form: DPDT (2 Form C) Contact Material:...
Win Source Part Number: 962499-SR231A00 Category: Relays>Safety Relays Series: SR231A Termination Style: Screw Terminal Features: Lighted Indicator Package: Bulk Contact Form: DPST-NO (2 Form A) Standard Package: 1 Coil Voltage:...
Win Source Part Number: 991950-1393260-9 Category: Relays>Safety Relays Termination Style: PC Pin Package: Box Contact Form: 6PST-4NO/2NC (4 Form A, 2 Form B) Contact Material: Silver Tin Oxide (AgSnO) Standard...