For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
64.8V Clamp 9.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1234745-P6SMBJ47A
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
TVS Diode 47V Unidirectional SMD 600W 9.4A 150°C Product overview: P6SMBJ47A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 47V, 600W, 9.4A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 47V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMBJ47A can be used for catalog matching and distributor lookup.
TVS DIODE 40.2VWM 64.8VC DO214AA
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMBJ47A | P6SMBJ47ALFTR-ND | 1234745-P6SMBJ47A | 144-P6SMBJ47A | P6SMBJ47A |
| Product Name | Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ47A | TVS Diodes | TVS - TVS - Diodes - P6SMBJ47A | SMD 47V 600W 9.4A TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| VR | 40.2 volts | ||||
| VBR | 44.7 to 49.4 volts | 44.7 volts | 44.7 volts | ||
| PD | 600000 milliwatts | ||||
| Configuration | Single | Single |