The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 12V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
Clamp Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Clamp Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1251470-SMBJ188CA
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
TVS DIODE 188VWM DO214AA
| Littelfuse, Inc. | DigiKey | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ188CA | SMBJ188CALFCT-ND | 1251470-SMBJ188CA | 552278 | SMBJ188CA | 461-SMBJ188CA | SMBJ188CA |
| Product Name | 600W Surface Mount TVS Diode | TVS Diodes | TVS - TVS - Diodes - SMBJ188CA | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS DIODE 188VWM SMB | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VC | 304 volts | 328 volts | |||||
| VBR | 209 to 231 volts | 209 volts | |||||
| Configuration | Single |