Diode Avalanche 600V 3.5A Through Hole SOD-64
Diode Avalanche 600V 3.5A Through Hole SOD-64
Manufacturer: Vishay
Win Source Part Number: 091874-BYV28-600-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 3.5A
Voltage - Forward (Vf) (Max) @ If: 1.35V @ 5A
Reverse Recovery Time (trr): 210ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-64
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
DIODE 3.5 A, 600 V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2, Rectifier Diode Product overview: BYV28-600-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3.5 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV28-600-TAP can be used for catalog matching and distributor lookup.
Rectifiers 3.5 Amp 600 Volt 90 Amp IFSM
DIODE AVALANCHE 600V 3.5A SOD64
AVALANCHE DIODE, 3.5A, 600V, SOD-64, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3.5A; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Avalanche Diodes | Rectifiers | Rectifiers | Rectifiers | Avalanche Diodes |
| Product Number | 112-BYV28-600-TAPCT-ND | 091874-BYV28-600-TAP | 280-BYV28-600-TAP | BYV28-600-TAP | BYV28-600-TAP | 18M1775 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BYV28-600-TAP | 3.5 A 600 V Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Avalanche Diode, 3.5A, 600V, Sod-64, Full Reel; Repetitive Peak Reverse Voltage Vishay |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | |||
| Configuration | Single | |||||
| Life Cycle Stage | Active | Active | ||||
| VF | 1.35 volts | 1.35 volts | 1.35 volts | |||
| VR | 600 volts |