Manufacturer: Vishay
Win Source Part Number: 012388-BYG21M-E3/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.6V @ 1.5A
Reverse Recovery Time (trr): 120ns
Current - Reverse Leakage @ Vr: 1μA @ 1000V
Operating Temperature - Junction: -55°C to 150°C
Family Name: BYG21M
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): BYG21KHM3/TR3; BYG21KHM3/TR; BYG21MHM3/TR;
Introduction Date: December 02, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Vishay BYG21M-E3/TR Diode
Vishay BYG21M-E3/TR Diode
Vishay BYG21M-E3/TR Diode
Diode Avalanche 1000V 1.5A Surface Mount DO-214AC (SMA)
Diode Avalanche 1000V 1.5A Surface Mount DO-214AC (SMA)
Diode Avalanche 1000V 1.5A Surface Mount DO-214AC (SMA)
1.5A 1kV Avalanche Rectifier Diode, SMA, SMD Product overview: BYG21M-E3/TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.5A, 1kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG21M-E3/TR can be used for catalog matching and distributor lookup.
DIODE AVALANCHE 1KV 1.5A DO214AC
1kV Single 1.6V@1.5A 1.5A SMA(DO-214AC) Avalanche Diodes ROHS
AVALANCHE DIODE, 1.5A, 1KV DO-214AC; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1.5A; Diode Configuration:Single
RECTIFIER, STANDARD, 1.5A, 1KV, DO-214AC; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1.5A; Diode Configuration:Single
DIODE AVALANCHE 1KV 1.5A DO214AC
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Avalanche Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Avalanche Diodes | Avalanche Diodes | Rectifiers | Avalanche Diodes |
| Product Number | 012388-BYG21M-E3/TR | 7104581P | 9190812 | BYG21M-E3/GIDKR-ND | 280-BYG21M-E3/TR | BYG21M-E3/TR | BYG21M-E3/TR | BYG21M-E3/TR | 76K2919 | 84Y9851 | BYG21M-E3/TR |
| Product Name | Diodes, Rectifiers - Single - BYG21M-E3/TR | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | SMD 1.5A 1kV Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Avalanche Diodes | Avalanche Diode, 1.5A, 1Kv Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay | Rectifier, Standard, 1.5A, 1Kv, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay | Single Diodes |
| Configuration | Single | Single | |||||||||
| Life Cycle Stage | Active | Active | |||||||||
| VF | 1.6 volts | 1.6 volts | 1.6 volts | 1.6 volts | 1.6 volts | 1.6 volts | |||||
| VR | 1000 volts | 1000 volts | 1000 volts | 1000 volts | |||||||
| IR | 1.00E-3 mA | 1.00E-3 mA | 1.00E-3 mA |