The SF4007-TR is an ultra-fast avalanche diode designed for high-voltage applications, with a maximum reverse voltage of 1000 V and an average rectified current of 1 A. It features a low forward voltage drop of 1.7 V at 1 A and a reverse recovery time of 75 ns, making it suitable for switched mode power supplies and high-frequency inverter circuits. The diode is housed in a SOD-57 package with plated axial leads, allowing for versatile mounting options. It operates within a junction temperature range of -55°C to +175°C and has a low reverse leakage current of 5 µA at 1000 V. The product is available in tape and reel packaging, with a minimum order quantity of 25,000 units.
Diode Avalanche 1000V 1A Through Hole SOD-57
Diode Avalanche 1000V 1A Through Hole SOD-57
Rectifier Diode, Avalanche, 1 Element, 1A, 1000V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: SF4007-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SF4007-TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1021882-SF4007-TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,000
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 1 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: SOD-57, Axial
Supplier Device Package: SOD-57
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SF4007GICT,SF4007GIT
Base Product Number: SF4007
Rectifiers 1.0 Amp 1000 Volt 30 Amp IFSM
DIODE AVALANCHE 1KV 1A SOD57
DIODE, SINGLE, 1KV, 1A, SOD-57-2; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single
DIODE AVALANCHE 1KV 1A SOD57
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Avalanche Diodes | Rectifiers | Avalanche Diodes | Diodes | Rectifiers |
| Product Number | SF4007GITR-ND | 280-SF4007-TR | 1021882-SF4007-TR | SF4007-TR | SF4007-TR | 92K8719 | SF4007-TR |
| Product Name | Single Diodes | 1A 1000V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Rectifiers | Single Diodes | Diode, Single, 1Kv, 1A, Sod-57-2; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package | Tape and Reel | SOD-57, Axial | SOD-57 | SOD-57, Axial | |||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 1 amps | ||||||
| Configuration | Single |