Rectifier Diode, Avalanche, 1 Element, 1A, 1600V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: SF1600-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 1600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SF1600-TAP can be used for catalog matching and distributor lookup.
Diode Avalanche 1600V 1A Through Hole SOD-57
Diode Avalanche 1600V 1A Through Hole SOD-57
Manufacturer: Vishay
Win Source Part Number: 028238-SF1600-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 1600V (1.6kV)
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 3.4V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 1600V
Operating Temperature - Junction: -55°C to 175°C
Family Name: SF1600
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-57
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): UF4016GP; RC 3B2; FR1014GP; MC5613;
Introduction Date: May 31, 1999
ECCN: EAR99
Country of Origin: Hungary
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
DIODE AVALANCHE 1.6KV 1A SOD57
DIODE AVALANCHE 1.6KV 1A SOD57
1.6kV 3.4V@1A 1A SOD-57 Avalanche Diodes ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Avalanche Diodes | Avalanche Diodes | Rectifiers | Avalanche Diodes |
| Product Number | 280-SF1600-TAP | SF1600-TAPGITB-ND | 028238-SF1600-TAP | SF1600-TAP | SF1600-TAP | SF1600-TAP |
| Product Name | 1A 1600V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - SF1600-TAP | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Avalanche Diodes |
| Package | Cut Tape | SOD-57 | SOD-57, Axial | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 1 amps | |||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Configuration | Single |