The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
259V Clamp 19.7A Ipp Tvs Diode Through Hole P600
259V Clamp 19.7A Ipp Tvs Diode Through Hole P600
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1129504-5KP160CA
Packaging: Cut Tape (CT)
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 19.7A
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: P600, Axial
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 160V
Voltage - Breakdown (Minimum): 178V
Voltage - Clamping (Maximum) at Ipp: 259V
TVS DIODE 160VWM 259VC P600
TVS Diodes / ESD Suppressors 5KP160CA
TVS DIODE, 5KW, 160V, P600, FULL REEL; Product Range:5KP Series; TVS Polarity:Bidirection
TVS DIODE, 5KW, 160V, P600; Product Range:5KP Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP160CA | 5KP160CALFTR-ND | 1129504-5KP160CA | 5KP160CA | 5KP160CA | 26K8849 |
| Product Name | 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | TVS - TVS - Diodes - 5KP160CA | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, 5Kw, 160V, P600, Full Reel; Product Range Littelfuse |
| VR | 160 volts | 160 volts | ||||
| VBR | 178 to 197 volts | 178 volts | 178 volts | 178 volts | 178 volts | |
| PD | 5.00E6 milliwatts | |||||
| Configuration | Single | |||||
| Package | P600, Axial | P600 | P600-2 | P600 |