Vishay Intertechnology, Inc. Single Diodes AU2PD-M3/86A

Description
Diode Avalanche 200V 1.6A (DC) Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
Diode Avalanche 200V 1.6A (DC) Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - AU2PD-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
AU2PD-M3/86AGITR-ND
Single Diodes AU2PD-M3/86AGITR-ND
Diode Avalanche 200V 1.6A (DC) Surface Mount TO-277A (SMPC)

Diode Avalanche 200V 1.6A (DC) Surface Mount TO-277A (SMPC)

Buy Now Datasheet
2A 200V Diode and Rectifier - 280-AU2PD-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2A 200V Diode and Rectifier
280-AU2PD-M3/86A
2A 200V Diode and Rectifier 280-AU2PD-M3/86A
Rectifiers 2A 200V Ultrafast Product overview: AU2PD-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AU2PD-M3/86A can be used for catalog matching and distributor lookup.

Rectifiers 2A 200V Ultrafast Product overview: AU2PD-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AU2PD-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - AU2PD-M3/86A - 862642-AU2PD-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - AU2PD-M3/86A
862642-AU2PD-M3/86A
Diodes, Rectifiers - Single - AU2PD-M3/86A 862642-AU2PD-M3/86A
Manufacturer: Vishay Win Source Part Number: 862642-AU2PD-M3/86A Series: eSMP® Features: Diode Avalanche 200 V 1.6A (DC) Surface Mount TO-277A (SMPC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: AU2 Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: AU2PDM386A, AU2PD-M3/86AGIDKR, AU2PD-M3/86A-ND, AU2PD-M3/86AGITR, AU2PD-M3/86AGICT

Manufacturer: Vishay
Win Source Part Number: 862642-AU2PD-M3/86A
Series: eSMP®
Features: Diode Avalanche 200 V 1.6A (DC) Surface Mount TO-277A (SMPC)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-277, 3-PowerDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: AU2
Categories: Discrete Semiconductor Products
Case / Package: TO-277A (SMPC)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: AU2PDM386A, AU2PD-M3/86AGIDKR, AU2PD-M3/86A-ND, AU2PD-M3/86AGITR, AU2PD-M3/86AGICT

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
AU2PD-M3/86A
Rectifiers AU2PD-M3/86A
Rectifiers 2A 200V Ultrafast

Rectifiers 2A 200V Ultrafast

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - AU2PD-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
AU2PD-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers AU2PD-M3/86A
DIODE AVALANCHE 200V 1.6A TO277A

DIODE AVALANCHE 200V 1.6A TO277A

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Avalanche Diodes Rectifiers Rectifiers
Product Number AU2PD-M3/86AGITR-ND 280-AU2PD-M3/86A 862642-AU2PD-M3/86A AU2PD-M3/86A AU2PD-M3/86A
Product Name Single Diodes 2A 200V Diode and Rectifier Diodes, Rectifiers - Single - AU2PD-M3/86A Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Package Tape and Reel TO-277A (SMPC) TO-277A-3
RoHS Compliant RoHS
IO 1.6 amps
Unlock Full Specs
to access all available technical data