Manufacturer: IXYS
Win Source Part Number: 737970-DSA2-18A
Packaging: Bulk
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Axial
Diode Type: Avalanche
Current - Average Rectified (Io): 3.6A
Current - Reverse Leakage @ Vr: 2mA @ 1800V
Operating Temperature - Junction: -40°C ~ 180°C
Family Name: DSA2-18A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: Axial
Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 7A
Voltage - DC Reverse (Vr) (Maximum): 1800V
Alternative Parts (Cross-Reference): BY448; SKA 3/17; DSA1-18D;
Introduction Date: October 25, 2000
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
DIODE AVALANCHE 1.8KV 3.6A AXIAL
DIODE AVALANCHE 1.8KV 3.6A AXIAL
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Avalanche Diodes | Rectifiers | Avalanche Diodes |
| Product Number | 737970-DSA2-18A | DSA2-18A | DSA2-18A |
| Product Name | Diodes, Rectifiers - Single - DSA2-18A | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Configuration | Single | ||
| VF | 1.25 volts | 1.25 volts | 1.25 volts |
| VR | 1800 volts | 1800 volts | |
| IR | 2 mA | 2 mA |