Manufacturer: Vishay
Win Source Part Number: 865104-BYT77-TAP
Features: Diode Avalanche 800 V 3A Through Hole SOD-64
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-64, Axial
Package: Tape & Box (TB)
Mounting: Through Hole
Family Name: BYT77
Categories: Discrete Semiconductor Products
Case / Package: SOD-64
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 12500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Avalanche 800V 3A Through Hole SOD-64
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 3A, 800V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: BYT77-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 800V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BYT77-TAP can be used for catalog matching and distributor lookup.
DIODE AVALANCHE 800V 3A SOD64
Fast Recovery Power Rectifier; Diode Configuration:Single
Rectifiers 3.0 Amp 800 Volt 100 Amp IFSM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 865104-BYT77-TAP | BYT77-TAP-ND | 2085-BYT77-TAP | BYT77-TAP | 32C9351 | BYT77-TAP |
| Product Name | Diodes, Rectifiers - Single - BYT77-TAP | Single Diodes | 3A 800V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Recovery Power Rectifier; Diode Configuration Vishay | Rectifiers |
| Configuration | Single | |||||
| Package | SOD-64 | SOD-64 | ||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||||
| RoHS Compliant | RoHS | RoHS |