Vishay Precision Group 200V 1.5A Diode and Rectifier AS1PDHM3/84A

Description
DIODE AVALANCHE 200V 1.5A DO220 Product overview: AS1PDHM3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AS1PDHM3/84A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE AVALANCHE 200V 1.5A DO220 Product overview: AS1PDHM3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AS1PDHM3/84A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 1.5A Diode and Rectifier - 280-AS1PDHM3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1.5A Diode and Rectifier
280-AS1PDHM3/84A
200V 1.5A Diode and Rectifier 280-AS1PDHM3/84A
DIODE AVALANCHE 200V 1.5A DO220 Product overview: AS1PDHM3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AS1PDHM3/84A can be used for catalog matching and distributor lookup.

DIODE AVALANCHE 200V 1.5A DO220 Product overview: AS1PDHM3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AS1PDHM3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - AS1PDHM3/84AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
AS1PDHM3/84AGITR-ND
Single Diodes AS1PDHM3/84AGITR-ND
Diode Avalanche 200V 1.5A (DC) Surface Mount DO-220AA (SMP)

Diode Avalanche 200V 1.5A (DC) Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - AS1PDHM3/84AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
AS1PDHM3/84AGICT-ND
Single Diodes AS1PDHM3/84AGICT-ND
Diode Avalanche 200V 1.5A (DC) Surface Mount DO-220AA (SMP)

Diode Avalanche 200V 1.5A (DC) Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - AS1PDHM3/84AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Avalanche 200V 1.5A (DC) Surface Mount DO-220AA (SMP)

Diode Avalanche 200V 1.5A (DC) Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Diodes, Rectifiers - Single - AS1PDHM3/84A - 1018517-AS1PDHM3/84A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - AS1PDHM3/84A
1018517-AS1PDHM3/84A
Diodes, Rectifiers - Single - AS1PDHM3/84A 1018517-AS1PDHM3/84A
Manufacturer: Vishay Win Source Part Number: 1018517-AS1PDHM3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1.5A (DC) Voltage - Forward (Vf) (Max) @ If: 1.15V @ 1.5A Reverse Recovery Time (trr): 1.5μs Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 10.4pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1018517-AS1PDHM3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1.5A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 1.5A
Reverse Recovery Time (trr): 1.5μs
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 10.4pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
AS1PDHM3/84A
Rectifiers AS1PDHM3/84A
Rectifiers 1.5A 200V

Rectifiers 1.5A 200V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - AS1PDHM3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
AS1PDHM3/84A
Discrete Semiconductor Products - Diodes - Rectifiers AS1PDHM3/84A
DIODE AVAL 200V 1.5A DO220AA

DIODE AVAL 200V 1.5A DO220AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Avalanche Diodes Rectifiers Rectifiers
Product Number 280-AS1PDHM3/84A AS1PDHM3/84AGITR-ND 1018517-AS1PDHM3/84A AS1PDHM3/84A AS1PDHM3/84A
Product Name 200V 1.5A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - AS1PDHM3/84A Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-220AA (SMP) DO-220AA-2
RoHS Compliant RoHS
IO 1.5 amps
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Configuration Single
Unlock Full Specs
to access all available technical data