Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
713V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
713V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
713V Clamp 600mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1251285-SMAJ440A
Series: SMAJ
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 440V
Current - Peak Pulse (10/1000μs): 600mA
Power - Peak Pulse: 400W
Power Line Protection: No
Categories: Circuit Protection
Minimum Breakdown Voltage: 492V
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 713V
Alternative Parts (Cross-Reference): TV04A441J-HF; P4SMA510A;
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
TRANSIENT VOLTAGE SUPPRESSION DIODE, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TRANSIENT VOLTAGE SUPPRESSION DIODE; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE, 400W, 440V, UNIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Avalanche Diodes | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ440A | SMAJ440ALFDKR-ND | 1251285-SMAJ440A | 26K7416 | 72R7030 | 18AC7667 |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | Electrical Parts - SMAJ440A | Transient Voltage Suppression Diode, Full Reel; Product Range Littelfuse | Transient Voltage Suppression Diode; Product Range Littelfuse | Tvs Diode, 400W, 440V, Unidir, Do-214Ac; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VC | 713 volts | 713 volts | 713 volts | |||
| VBR | 492 to 543 volts | 492 volts | 492 volts | |||
| Configuration | Single | |||||
| Package | SMA; DO-214AC, SMA | DO-214AC |