Win Source Electronics Datasheets for Single Board Computers (SBC)
Single board computers (SBC) serve as the motherboard for instrumentation systems including modern PCs. SBCs are composed of a microprocessor, memory chip, and serial and parallel interfaces to communicate with other devices.
Single Board Computers (SBC): Learn more
| Product Name | Notes |
|---|---|
| Alternative Parts (Cross-Reference): Cross Manufacturer: Raspberry Pi Category: Embedded Computers Single Board Computers (SBCs) Series: Raspberry Pi Compute Module 4 - Colophon - CM4108032 Package: Box Product Status: Active Core... | |
| Alternative Parts (Cross-Reference): Cross Manufacturer: Raspberry Pi Category: Single Board Computers (SBCs), Computer On Module (COM) Series: Raspberry Pi 3 Model B Package: Bulk Product Status: Active Speed: 1.2GHz | |
| Alternative Parts (Cross-Reference): Cross Manufacturer: Raspberry Pi Category: Single Board Computers Series: Raspberry Pi 3 Model A+ Operating Temperature: 0°C ~ 50°C Speed: 1.4GHz Package: Bulk | |
| Alternative Parts (Cross-Reference): Cross Manufacturer: Raspberry Pi Series: Raspberry Pi 4 Model B Package: Bulk Core Processor: ARM® Cortex®-A72 Speed: 1.5GHz Size / Dimension: 3.350" x 2.200" (85.09mm x 55.88mm)... | |
| Alternative Parts (Cross-Reference): Cross Manufacturer: Raspberry Pi Type: Parameter Part Status: Active Function: Receiver Contents: Board(s) Platform: RASPBERRY PI | |
| Alternative Parts (Cross-Reference): Cross Package: Bulk Product Status: Bulk Core Processor: ARM® Cortex®-A72 Speed: 1.5GHz Size / Dimension: 3.350" x 2.200" (85.09mm x 55.88mm) Operating Temperature: 0°C ~ 50°C Base... | |
| Alternative Parts (Cross-Reference): Cross Power (W): 5V, via Micro USB or GPIO Manufacturer: Raspberry Pi Form Factor: 65mm × 30mm Connectivity: 2.4GHz IEEE 802.11b/g/n wireless LAN, Bluetooth 4.2, BLE, onboard antenna Operating... | |
| Manufacturer: Advantech Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1148611-DS-280GB-U0A 1E Categories: Single Board Computers (SBCs) Popularity: Medium Fake Threat In the Open... | |
| Manufacturer: Advantech Corp Win Source Part Number: 1143197-AIMB-272G2-0 0A1E Core Processor: Intel Core i7/i5/i3/Celeron Speed: 1.6GHz ~ 2.5GHz Ethernet: 10/100/1000Mbps USB: USB 2.0 (8) Watchdog Timer: Yes Categories: Embedded Computers... | |
| Manufacturer: Advantech Corp Win Source Part Number: 763647-RSB-4410CD-MD A1E Operating Temperature Range: 0°C ~ 60°C Core Processor: Freescale ARM Cortex-A9 i.MX6 Speed: 1.0GHz Ethernet: 10/100/1000 Mbps USB: USB (3) Power... | |
| Manufacturer: Advantech Corp Win Source Part Number: 763900-PCE-5124G2-00 A1E Operating Temperature Range: 0°C ~ 60°C Core Processor: Intel Core 2 Duo/2 Quad/Celeron/Pentium Speed: 2.0GHz ~ 3.33GHz Ethernet: 10/100/1000 Mbps USB:... | |
| Manufacturer: Raspberry Pi 4 Model B 4GB Category: Single Board Computers (SBCs) Series: Raspberry Pi 4 Model B Package: Bulk Product Status: Active Core Processor: ARM® Cortex®-A72 RAM Capacity/Installed: 4GB... | |
| Manufacturer: Raspberry Pi Category: Single Board Computers (SBCs) Platform: Windows Clock Rate: 1.2GHz Core Processor: Broadcom BCM2837 64bit ARMv8 Quad Core Processor Board Type: Raspberry Pi 3 Model B | |
| Manufacturer: Raspberry Pi Category: Single Board Computers (SBCs) Product Status: Active Series: Raspberry Pi Compute Module 3+ RAM Size: 1 GB Memory Size: 16 GB Type: Compute Module Connector Type:... | |
| Manufacturer: Raspberry Pi Category: Single Board Computers (SBCs) Series: Raspberry Pi 4 Model B Base Product Number: RASPBERRY PI Core Processor: 64-bit quad-core Cortex-A72 processor USB: USB 2.0 (2), USB... | |
| Manufacturer: Raspberry Pi Category: Single Board Computers (SBCs) Series: Raspberry Pi 4 Model B Package: Bulk Product Status: Active Storage Interface: microSD USB: USB 2.0 (2), USB 3.0 (2) Digital... | |
| Manufacturer: Raspberry Pi Category: Single Board Computers (SBCs) Series: Raspberry Pi 4 Model B USB: USB 2.0 (2), USB 3.0 (2) RAM Capacity/Installed: 8GB Storage Interface: microSD Base Product Number:... | |
| Manufacturer: Raspberry Pi Category: Single Board Computers (SBCs) Series: Raspberry Pi Speed: 1.2GHz Product Status: Active Package: Bulk USB: USB 2.0 (1) Size / Dimension: 2.660" x 1.220" (67.56mm x... | |
| Manufacturer: Raspberry Pi Category: Single Board Computers (SBCs) USB: CanaKit 2.5A Micro USB Power Supply Power Supply Type: CanaKit 2.5A Micro USB Power Supply Connectivity: USB RAM Size: 1 GB... | |
| Manufacturer: Raspberry Pi Category: Single Board Computers Frequency: 1.2 GHz Operating Supply Voltage: 1.8 V, 3.3 V Memory Type: DDR2 Number of Cores: 1 Core | |
| Win Source Part Number: 1020600-AIMB-562VG-G RA1E Category: Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM) Core Processor: Intel Core 2 Duo/Celeron/Pentium Speed: 2.0GHz ~ 3.4GHz Ethernet: 10/100/1000Mbps USB: USB... | |
| Win Source Part Number: 1054589-MIC-7900-S5A 1E Category: Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM) Core Processor: Xeon D-1559 Speed: 1.5GHz Ethernet: 10/100/1000Mbps (4) USB: USB 2.0 (1), USB... | |
| Win Source Part Number: 1103526-UTC-532D-PE Category: Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM) Series: * Package: Bulk Standard Package: 1 ECCN: 5A992C Fake Threat In the Open Market:... | |
| Win Source Part Number: 1104016-PCM-9343EF-S 6A1E Category: Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM) Core Processor: Vortex86DX Speed: 800MHz Ethernet: 10/100Mbps USB: USB 2.0 (4) Package: Bulk Standard... | |
| Win Source Part Number: 1125581-20-101-0526 Category: Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM) Series: FOX Core Processor: Rabbit 3000 Speed: 7.4MHz Package: Bulk Standard Package: 5 Watchdog Timer:... | |
| Win Source Part Number: 1209012-UBC-DS31CD-M DA1E Category: Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM) Core Processor: ARM® Cortex®-A9, i.MX6Dual Speed: 1.0GHz Ethernet: 10/100/1000Mbps USB: USB (1) Package: Box... | |
| Win Source Part Number: 1210201-AIMB-785G2-0 0A1E Category: Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM) Core Processor: Intel Core i7/i5/i3/Pentium Speed: 2.3GHz ~ 3.9GHz Ethernet: 10/100/1000Mbps USB: USB 2.0... | |
| Win Source Part Number: 1337346-CC-SBP-WMX-J N58 Category: Embedded Computers - Single Board Computers (SBCs) Series: ConnectCore® 6UL Core Processor: ARM® Cortex®-A7, i.MX6Ultralite Speed: 528MHz Ethernet: 10/100Mbps (2) USB: USB 2.0... | |
| Win Source Part Number: 1337347-CC-SBP-WMX-J N7A Category: Embedded Computers - Single Board Computers (SBCs) Series: ConnectCore® 6UL Package: Bulk Standard Package: 5 ECCN: 5A992C Fake Threat In the Open Market:... | |
| Win Source Part Number: 1349913-PCM-3365N-S8 A1E Category: Embedded Computers - Single Board Computers (SBCs) Core Processor: Celeron N2930 Speed: 2.16GHz Ethernet: 10/100/1000Mbps USB: USB 2.0 (6) Package: Bulk Size /... | |
| Win Source Part Number: 960225-ROM-3420CD-MD A1E Category: Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM) Core Processor: ARM® Cortex®-A9, i.MX6Dual Speed: 1.0GHz Ethernet: 10/100/1000Mbps USB: USB 2.0 (2) Package:... | |
| Win Source Part Number: 995594-RSB-4220CS-MC A1E Category: Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM) Core Processor: TI Sitara Cortex A8 AM3352 Speed: 1.0GHz Ethernet: 10/100/1000Mbps USB: USB 2.0... | |
| Win Source Part Number: 997769-SOM-5992P2-U2 A1 Category: Embedded Computers>Single Board Computers (SBCs), Computer On Module (COM) Core Processor: Intel Pentium D1508 Speed: 2.2GHz Ethernet: 10/100/1000Mbps, 10GbE (2) USB: USB 2.0... |