Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
292V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
292V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
292V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1251260-SMAJ180A
Series: SMAJ
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 180V
Current - Peak Pulse (10/1000μs): 1.4A
Power - Peak Pulse: 400W
Power Line Protection: No
Categories: Circuit Protection
Minimum Breakdown Voltage: 201V
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 292V
Alternative Parts (Cross-Reference): P4SMA200A TRTB; SMAJP4KE200A; SMAJP4KE200AE3;
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
TVS DIODE, 400W, 180V, UNIDIRECTIONAL, SURFACE MOUNT- SMD; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE, 400W, 180V, UNIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE 180VWM 292VC DO214AC
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ180A | SMAJ180ALFCT-ND | 1251260-SMAJ180A | 26K7388 | 64AH8467 | SMAJ180A |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | Electrical Parts - SMAJ180A | Tvs Diode, 400W, 180V, Unidirectional, Surface MountSmd; Product Range Littelfuse | Tvs Diode, 400W, 180V, Unidir, Do-214Ac; Product Range Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VC | 292 volts | 292 volts | 292 volts | 292 volts | ||
| VBR | 201 to 222 volts | 201 volts | 201 volts | 201 volts | ||
| Configuration | Single | |||||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | DO-214AC | SMA; DO-214AC, SMA |