Diode Avalanche 200V 1.8A (DC) Surface Mount TO-277A (SMPC)
Diode Avalanche 200V 1.8A (DC) Surface Mount TO-277A (SMPC)
Diode Avalanche 200V 1.8A (DC) Surface Mount TO-277A (SMPC)
Rectifiers 3A 200V Product overview: AR3PD-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AR3PD-M3/86A can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1018418-AR3PD-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1.8A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.6V @ 3A
Reverse Recovery Time (trr): 140ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Capacitance @ Vr, F: 44pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
DIODE AVALANCHE 200V 1.8A TO277A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Avalanche Diodes | Rectifiers | Rectifiers |
| Product Number | AR3PD-M3/86AGICT-ND | 280-AR3PD-M3/86A | 1018418-AR3PD-M3/86A | AR3PD-M3/86A | AR3PD-M3/86A |
| Product Name | Single Diodes | 3A 200V Diode and Rectifier | Diodes, Rectifiers - Single - AR3PD-M3/86A | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||
| Package | Tape and Reel | TO-277A (SMPC) | TO-277A-3 | ||
| RoHS Compliant | RoHS | ||||
| IO | 1.8 amps | ||||
| Configuration | Single |