Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single BYW76RAS15-10

Description
Win Source Part Number: 985167-BYW76RAS15-10 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 2,000 Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A Reverse Recovery Time (trr): 200 ns Current - Reverse Leakage @ Vr: 5 µA @ 600 V Operating Temperature - Junction: -55°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: BYW76
Request a Quote Datasheet
Description
Win Source Part Number: 985167-BYW76RAS15-10 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 2,000 Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A Reverse Recovery Time (trr): 200 ns Current - Reverse Leakage @ Vr: 5 µA @ 600 V Operating Temperature - Junction: -55°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: BYW76
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 985167-BYW76RAS15-10 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
985167-BYW76RAS15-10
Discrete Semiconductor Products - Diodes - Rectifiers - Single 985167-BYW76RAS15-10
Win Source Part Number: 985167-BYW76RAS15-10 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 2,000 Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A Reverse Recovery Time (trr): 200 ns Current - Reverse Leakage @ Vr: 5 µA @ 600 V Operating Temperature - Junction: -55°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: BYW76

Win Source Part Number: 985167-BYW76RAS15-10
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 2,000
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A
Reverse Recovery Time (trr): 200 ns
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Operating Temperature - Junction: -55°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: BYW76

Buy Now Datasheet
Diode and Rectifier - 280-BYW76RAS15-10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-BYW76RAS15-10
Diode and Rectifier 280-BYW76RAS15-10
AVALANCHE DIODE SOD64 STD-E2 Product overview: BYW76RAS15-10 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW76RAS15-10 can be used for catalog matching and distributor lookup.

AVALANCHE DIODE SOD64 STD-E2 Product overview: BYW76RAS15-10 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW76RAS15-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYW76RAS15-10
Discrete Semiconductor Products - Diodes - Rectifiers BYW76RAS15-10
DIODE AVALANCHE 600V 3A SOD64

DIODE AVALANCHE 600V 3A SOD64

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
BYW76RAS15-10
Rectifiers BYW76RAS15-10
Rectifiers AVALANCHE DIODE SOD64 STD-e2

Rectifiers AVALANCHE DIODE SOD64 STD-e2

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Avalanche Diodes Rectifiers Rectifiers Rectifiers
Product Number 985167-BYW76RAS15-10 280-BYW76RAS15-10 BYW76RAS15-10 BYW76RAS15-10
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Configuration Single
VF 1.1 volts 1.1 volts
VR 600 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data