Diode Avalanche 600V 1A Surface Mount DO-220AA (SMP)
Manufacturer: Vishay
Win Source Part Number: 861788-AR1PJHM3/84A
Series: eSMP®
Features: Diode Avalanche 600 V 1A Surface Mount DO-220AA (SMP)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-220AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: AR1
Categories: Discrete Semiconductor Products
Case / Package: DO-220AA (SMP)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
VISHAY AR1PJHM3/84A Standard Power Diode, Single, 600 V, 1 A, 1.25 V, 30 A, 175 C Product overview: AR1PJHM3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 84A, 600 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 84A, 600 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AR1PJHM3/84A can be used for catalog matching and distributor lookup.
DIODE AVALANCHE 600V 1A DO220AA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Avalanche Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | AR1PJHM3/84A-ND | 861788-AR1PJHM3/84A | 280-AR1PJHM3/84A | AR1PJHM3/84A | AR1PJHM3/84A |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - AR1PJHM3/84A | 84A 600 V 1 A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | |||
| Configuration | Single | ||||
| Package | DO-220AA (SMP) | Tape and Reel | DO-220AA-2 | ||
| RoHS Compliant | RoHS |