Vishay Precision Group Single Diodes BYV26EGP-E3/73

Description
Diode Avalanche 1000V 1A Through Hole DO-204AC (DO-15)
Request a Quote Datasheet
Description
Diode Avalanche 1000V 1A Through Hole DO-204AC (DO-15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BYV26EGP-E3/73GITB-ND - DigiKey
Thief River Falls, MN, United States
Diode Avalanche 1000V 1A Through Hole DO-204AC (DO-15)

Diode Avalanche 1000V 1A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Single Diodes - BYV26EGP-E3/73GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Avalanche 1000V 1A Through Hole DO-204AC (DO-15)

Diode Avalanche 1000V 1A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Switching Diodes - 8142758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8142758
Switching Diodes 8142758
Diode 1000V 1A Ultrafast Switching DO-15

Diode 1000V 1A Ultrafast Switching DO-15

Supplier's Site
Switching Diodes - 8142758P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8142758P
Switching Diodes 8142758P
Vishay BYV26EGP-E3/73 Switching Diode

Vishay BYV26EGP-E3/73 Switching Diode

Supplier's Site
Switching Diodes - 1708355 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1708355
Switching Diodes 1708355
Diode 1000V 1A Ultrafast Switching DO-15

Diode 1000V 1A Ultrafast Switching DO-15

Supplier's Site
Diodes, Rectifiers - Single - BYV26EGP-E3/73 - 012404-BYV26EGP-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYV26EGP-E3/73
012404-BYV26EGP-E3/73
Diodes, Rectifiers - Single - BYV26EGP-E3/73 012404-BYV26EGP-E3/73
Manufacturer: Vishay Win Source Part Number: 012404-BYV26EGP-E3/7 3 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 2.5V @ 1A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 5μA @ 1000V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Family Name: BYV26EGP Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AC (DO-15) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): BYV26EGPHE3/54; BYV26EGPHE3/73; 1N3957EG1; Introduction Date: March 13, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 012404-BYV26EGP-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 2.5V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Family Name: BYV26EGP
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AC (DO-15)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): BYV26EGPHE3/54; BYV26EGPHE3/73; 1N3957EG1;
Introduction Date: March 13, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Through-Hole 1kV 1A Diode and Rectifier - 280-BYV26EGP-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1kV 1A Diode and Rectifier
280-BYV26EGP-E3/73
Through-Hole 1kV 1A Diode and Rectifier 280-BYV26EGP-E3/73
1kV 1A Avalanche Diode, DO-15, Through Hole Product overview: BYV26EGP-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV26EGP-E3/73 can be used for catalog matching and distributor lookup.

1kV 1A Avalanche Diode, DO-15, Through Hole Product overview: BYV26EGP-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV26EGP-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
BYV26EGP-E3/73
Rectifiers BYV26EGP-E3/73
Rectifiers 1000 Volt 1.0A 75ns Glass Passivated

Rectifiers 1000 Volt 1.0A 75ns Glass Passivated

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYV26EGP-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYV26EGP-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers BYV26EGP-E3/73
DIODE AVALANCHE 1KV 1A DO204AC

DIODE AVALANCHE 1KV 1A DO204AC

Supplier's Site
Diode, Fast, 1A, 1Kv, Do-204Ac-2; Repetitive Peak Reverse Voltage Vishay - 17X9928 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, 1A, 1Kv, Do-204Ac-2; Repetitive Peak Reverse Voltage Vishay
17X9928
Diode, Fast, 1A, 1Kv, Do-204Ac-2; Repetitive Peak Reverse Voltage Vishay 17X9928
DIODE, FAST, 1A, 1KV, DO-204AC-2; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:2.5V; Reverse Recovery Time:75ns; Forward Surge Current:30A; Diode Case Style:DO-204ACRoHS Compliant: Yes

DIODE, FAST, 1A, 1KV, DO-204AC-2; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:2.5V; Reverse Recovery Time:75ns; Forward Surge Current:30A; Diode Case Style:DO-204ACRoHS Compliant: Yes

Supplier's Site
Diode, Fast, 1A, 1Kv, Do-204Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 76K3186 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, 1A, 1Kv, Do-204Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
76K3186
Diode, Fast, 1A, 1Kv, Do-204Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 76K3186
DIODE, FAST, 1A, 1KV, DO-204AC-2, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:2.5V; Reverse Recovery Time:75ns; Forward Surge Current:30A RoHS Compliant: Yes

DIODE, FAST, 1A, 1KV, DO-204AC-2, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:2.5V; Reverse Recovery Time:75ns; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode - 55508122 - Radwell International
Willingboro, NJ, United States
DIODE, FAST, 1A, 1KV, DO-204AC-2; REPETITIVE REVERSE VOLTAGE VRRM MAX:1KV; FORWARD CURRENT IF(AV):1A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:2.5V; REVERSE RECOVERY TIME TRR MAX:75NS; FORWARD SURGE CURRENT IFSM MAX:30A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DIODE, FAST, 1A, 1KV, DO-204AC-2; REPETITIVE REVERSE VOLTAGE VRRM MAX:1KV; FORWARD CURRENT IF(AV):1A; DIODE CONFIGURATION:SINGLE; FORWARD VOLTAGE VF MAX:2.5V; REVERSE RECOVERY TIME TRR MAX:75NS; FORWARD SURGE CURRENT IFSM MAX:30A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single Diodes - BYV26EGP-E3/73 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BYV26EGP-E3/73
Single Diodes BYV26EGP-E3/73
DIODE AVALANCHE 1KV 1A DO204AC

DIODE AVALANCHE 1KV 1A DO204AC

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Radwell International ODG (Origin Data Global)
Product Category Diodes Diodes Avalanche Diodes Rectifiers Rectifiers Rectifiers Diodes Diodes General Purpose Diodes Avalanche Diodes
Product Number BYV26EGP-E3/73GITB-ND 8142758 012404-BYV26EGP-E3/73 280-BYV26EGP-E3/73 BYV26EGP-E3/73 BYV26EGP-E3/73 17X9928 76K3186 55508122 BYV26EGP-E3/73
Product Name Single Diodes Switching Diodes Diodes, Rectifiers - Single - BYV26EGP-E3/73 Through-Hole 1kV 1A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diode, Fast, 1A, 1Kv, Do-204Ac-2; Repetitive Peak Reverse Voltage Vishay Diode, Fast, 1A, 1Kv, Do-204Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay Diode Single Diodes
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Diode Applications Switching
RoHS Compliant RoHS RoHS RoHS
Configuration Single
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data