Win Source Part Number: 1153579-BYG20G-M3/TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 7,500
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.4 V @ 1.5 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 1 µA @ 400 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Alternative Parts (Cross-Reference): BYG20G-M3-TR3;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: BYG20
1.5A,400V,75NS SF AVALANCHE SM Product overview: BYG20G-M3/TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG20G-M3/TR3 can be used for catalog matching and distributor lookup.
Diode Avalanche 400V 1.5A Surface Mount DO-214AC (SMA)
DIODE AVAL 400V 1.5A DO214AC
Rectifiers 1.5A,400V,75nS SF Avalanche SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1153579-BYG20G-M3/TR3 | 280-BYG20G-M3/TR3 | BYG20G-M3/TR3-ND | BYG20G-M3/TR3 | BYG20G-M3/TR3 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 1.5A 400V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Configuration | Single | ||||
| VF | 1.4 volts | 1.4 volts | |||
| VR | 400 volts | ||||
| IR | 1.00E-3 mA | ||||
| trr | 75 ns |