Diode Avalanche 1600V 25A Chassis, Stud Mount DO-203AA
Manufacturer: IXYS
Win Source Part Number: 848220-DSAI17-16A
Features: Diode 1600 V
Package: Bulk
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 10
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: DSAI17-16A-NDR, DSAI1716A, Q821595
DIODE AVAL 1.6KV 25A DO203AA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Avalanche Diodes | Rectifiers | Rectifiers |
| Product Number | DSAI17-16A-ND | 848220-DSAI17-16A | DSAI17-16A | DSAI17-16A |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - DSAI17-16A | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -40 to 180 C (-40 to 356 F) |