Manufacturer: Vishay
Win Source Part Number: 865067-BY458TAP
Features: Diode Avalanche 1200 V 2A Through Hole SOD-57
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: SOD-57, Axial
Package: Tape & Box (TB)
Mounting: Through Hole
Family Name: BY458
Categories: Discrete Semiconductor Products
Case / Package: SOD-57
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 25000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Avalanche 1200V 2A Through Hole SOD-57
Diode Switching 1.2KV 2A 2-Pin SOD-57 Ammo Product overview: BY458TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY458TAP can be used for catalog matching and distributor lookup.
Rectifiers 1200 Volt 2.0 Amp 30 Amp IFSM
DIODE AVALANCHE 1.2KV 2A SOD57
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 865067-BY458TAP | BY458TAP-ND | 280-BY458TAP | BY458TAP | BY458TAP |
| Product Name | Diodes, Rectifiers - Single - BY458TAP | Single Diodes | 1.2KV 2A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Configuration | Single | ||||
| Package | SOD-57 | Ammo | SOD-57 | ||
| Tj | 140 C (284 F) | -55 C (-67 F) |