Manufacturer: Vishay
Win Source Part Number: 913830-BYV26D-TR
Features: Diode Avalanche 800 V 1A Through Hole SOD-57
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-57, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: BYV26
Categories: Discrete Semiconductor Products
Case / Package: SOD-57
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: BYV26D-TRGITR, BYV26D-TRGIDKRINACTI
Diode Switching 800V 1A 2-Pin SOD-57 T/R Product overview: BYV26D-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV26D-TR can be used for catalog matching and distributor lookup.
Diode Avalanche 800V 1A Through Hole SOD-57
Diode Avalanche 800V 1A Through Hole SOD-57
DIODE AVALANCHE 800V 1A SOD57
DIODE AVALANCHE 800V 1A SOD57
AVALANCHE DIODE, 1A, 800V, SOD-57; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1A; Diode Configuration:Single
Rectifiers 1.0 Amp 800 Volt 30 Amp IFSM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Rectifiers | Diodes | Rectifiers | Avalanche Diodes | Avalanche Diodes | Rectifiers |
| Product Number | 913830-BYV26D-TR | 280-BYV26D-TR | BYV26D-TRGITR-ND | BYV26D-TR | BYV26D-TR | 47M1742 | BYV26D-TR |
| Product Name | Diodes, Rectifiers - Single - BYV26D-TR | 800V 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Avalanche Diode, 1A, 800V, Sod-57; Repetitive Peak Reverse Voltage Vishay | Rectifiers |
| Configuration | Single | ||||||
| Package | SOD-57 | Tape and Reel | SOD-57, Axial | SOD-57RoHS Compliant: Yes | SOD-57 | ||
| RoHS Compliant | RoHS | ||||||
| IO | 1 amps | ||||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |