Win Source Part Number: 958570-AU1PMHM3/84A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.85 V @ 1 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 1 µA @ 1000 V
Capacitance @ Vr, F: 7.5pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
Alternative Parts (Cross-Reference): MURS160-M3/52T; STTH108A; AU1PJ-M3/84A; AU1PD-M3/84A; ES1J-TP; ES1G-TPAU1PMHM384A;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: AU1PMHM3/84AGITR,AU1
Base Product Number: AU1
Diode Avalanche 1000V 1A Surface Mount DO-220AA (SMP)
Diode Avalanche 1000V 1A Surface Mount DO-220AA (SMP)
Diode Avalanche 1000V 1A Surface Mount DO-220AA (SMP)
Rectifier Diode, Avalanche, 1 Element, 1A, 1000V V(RRM), Silicon, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN Product overview: AU1PMHM3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AU1PMHM3/84A can be used for catalog matching and distributor lookup.
DIODE AVALANCHE 1000V 1A DO220AA
DIODE AVALANCHE 1KV 1A DO220AA
Rectifiers 1A 1000V Ultrafast
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Diodes | Rectifiers | Avalanche Diodes | Rectifiers | Rectifiers |
| Product Number | 958570-AU1PMHM3/84A | AU1PMHM3/84AGITR-ND | 280-AU1PMHM3/84A | 884-AU1PMHM3/84A | AU1PMHM3/84A | AU1PMHM3/84A |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | 1A 1000V Diode and Rectifier | DIODE AVALANCHE 1000V 1A DO220AA | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Configuration | Single | |||||
| VF | 1.85 volts | 1.85 volts | 1.85 volts | |||
| VR | 1000 volts | 1000 volts | ||||
| IR | 1.00E-3 mA | 1.00E-3 mA | ||||
| trr | 75 ns | 75 ns |