Diode Avalanche 1000V 2A Through Hole SOD-57
Diode Avalanche 1000V 2A Through Hole SOD-57
Manufacturer: Vishay
Win Source Part Number: 913846-BYW56-TAP
Features: Diode Avalanche 1000 V 2A Through Hole SOD-57
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: SOD-57, Axial
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: BYW56
Categories: Discrete Semiconductor Products
Case / Package: SOD-57
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: BYW56-TAPGICT, BYW56-TAP-ND, BYW56-TAPGITB
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 2A, 1000V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: BYW56-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW56-TAP can be used for catalog matching and distributor lookup.
DIODE AVALANCHE 1KV 2A SOD57
DIODE, AVALANCHE, 2A, 1000V; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:2A; Diode Configuration:Single
1kV 1V@1A 2A SOD-57 Avalanche Diodes ROHS
Rectifiers 2.0 Amp 1000 Volt 50 Amp IFSM
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Avalanche Diodes | Avalanche Diodes | Rectifiers | Rectifiers | Avalanche Diodes | Avalanche Diodes | Rectifiers |
| Product Number | BYW56-TAPGITB-ND | 7003974 | 7003974P | 913846-BYW56-TAP | 280-BYW56-TAP | BYW56-TAP | 89K9680 | BYW56-TAP | BYW56-TAP |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - BYW56-TAP | 2A 1000V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Avalanche, 2A, 1000V; Repetitive Peak Reverse Voltage Vishay | Diodes >> Avalanche Diodes | Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ? to 175 C (? to 347 F) | ||||||
| Package | Sod-57 | SOD-57 | SOD-57 | Cut Tape | SOD-57 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| trr | 4000 ns | 4000 ns | 4000 ns | ||||||
| Configuration | Single | Single |