Rectifiers 3A 800V Product overview: AR3PK-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AR3PK-M3/86A can be used for catalog matching and distributor lookup.
Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325206-AR3PK-M3/86A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 1,500
Mounting: Surface Mount
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 1.6A
Voltage - Forward (Vf) (Max) @ If: 1.9 V @ 3 A
Reverse Recovery Time (trr): 120 ns
Current - Reverse Leakage @ Vr: 10 µA @ 800 V
Capacitance @ Vr, F: 34pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Supplier Device Package: TO-277A (SMPC)
Case / Package: TO-277, 3-PowerDFN
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Base Product Number: AR3
RoHS Status: ROHS3 Compliant
Diode Avalanche 800V 1.6A (DC) Surface Mount TO-277A (SMPC)
DIODE AVALANCHE 800V 1.6A TO277A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Avalanche Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-AR3PK-M3/86A | 1325206-AR3PK-M3/86A | AR3PK-M3/86A-ND | AR3PK-M3/86A | AR3PK-M3/86A |
| Product Name | 3A 800V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Tape and Reel | TO-277, 3-PowerDFN | TO-277A-3 | ||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 1.6 amps | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Configuration | Single |