Rectifier Diode, Avalanche, 1 Phase, 1 Element, 3A, 400V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: 1N5418TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5418TR can be used for catalog matching and distributor lookup.
Diode Avalanche 400V 3A Through Hole SOD-64
Diode Avalanche 400V 3A Through Hole SOD-64
Manufacturer: Vishay
Win Source Part Number: 123727-1N5418TR
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 9A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 1μA @ 400V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-64
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
DIODE AVALANCHE 400V 3A SOD64
VISHAY 1N5418-TR Standard Recovery Diode, Single, 400 V, 3 A, 1.1 V, 100 ns, 100 A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Avalanche Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 280-1N5418TR | 1N5418TR-ND | 123727-1N5418TR | 1N5418TR | 1N5418TR | 884-1N5418TR |
| Product Name | 3A 400V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - 1N5418TR | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | VISHAY 1N5418-TR Standard Recovery Diode, Single, 400 V, 3 A, 1.1 V, 100 ns, 100 A |
| Package | Tape and Reel | SOD-64 | SOD-64 | |||
| IO | 3 amps | |||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Configuration | Single | |||||
| Life Cycle Stage | Active | Active |