DIODE 1.5 A, 1600 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMD, SMA, 2 PIN, Rectifier Diode Product overview: BYG10Y-E3/TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5 A, 1600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.5 A, 1600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG10Y-E3/TR3 can be used for catalog matching and distributor lookup.
Diode Avalanche 1600V 1.5A Surface Mount DO-214AC (SMA)
Diode Avalanche 1600V 1.5A Surface Mount DO-214AC (SMA)
Diode Avalanche 1600V 1.5A Surface Mount DO-214AC (SMA)
Diode Standard Rectifier 1.6KV 1.5A SMA
Diode Standard Rectifier 1.6KV 1.5A SMA
Diode Standard Rectifier 1.6KV 1.5A SMA
Manufacturer: Vishay
Win Source Part Number: 1025551-BYG10Y-E3/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 1600V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 1.5A
Reverse Recovery Time (trr): 4μs
Current - Reverse Leakage @ Vr: 1μA @ 1600V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
RECTIFIER, SINGLE, 1.5A, 1.6KV, DO-214AC; Repetitive Reverse Voltage Vrrm Max:1.6kV; Forward Current If(AV):1.5A; Diode Configuration:Single
DIODE AVAL 1.6KV 1.5A DO214AC
DIODE AVAL 1.6KV 1.5A DO214AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Avalanche Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 280-BYG10Y-E3/TR3 | BYG10Y-E3/TR3GITR-ND | 7003889 | 7003889P | 1025551-BYG10Y-E3/TR3 | 60AC3555 | BYG10Y-E3/TR3 | BYG10Y-E3/TR3 |
| Product Name | SMD 1.5 A 1600 V Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - BYG10Y-E3/TR3 | Rectifier, Single, 1.5A, 1.6Kv, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape and Reel | Do-214ac (sma) | DO-214AC | SMA; DO-214AC (SMA) | SMA | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 1.5 amps | |||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| trr | 4000 ns | 4000 ns | 4000 ns | 4000 ns |