Win Source Electronics Datasheets for Level Sensors
Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| Manufacturer: AMIS Category: Sensors, Transducers>Float, Level Sensors Packaging: Bulk Part Status: Obsolete Connector Style: High Density (HDC, HDI, HPC) Connector Type: Header, Cuttable Number of Positions: 5 Mounting Type: Through... | |
| Manufacturer: Cynergy 3 Win Source Part Number: 794082-RSF124Y030KC Series: RSF124 Type: Liquid Operating Temperature Range: -10°C ~ 80°C Voltage Rating: 120VDC, 240VAC Mounting: Panel Mount, M12x1 Thread Output Type: Switch... | |
| Manufacturer: TE Connectivity Measurement Specialties Win Source Part Number: 794505-SL630-C01 Series: SL-360 Type: Liquid Operating Temperature Range: -30°C ~ 70°C Voltage Rating: 5 V ~ 24 V Mounting: Flange Mount... | |
| Win Source Part Number: 1214198-ILLS-G1000-5 -015 Category: Sensors, Transducers>Float, Level Sensors Series: ILLS Type: Liquid Package: Bag Voltage Rating: 9V ~ 32V Standard Package: 1 Output Type: Analog (Diaphragm) Output... | |
| Win Source Part Number: 1235475-SPS1F001PET Category: Sensors, Transducers>Float, Level Sensors Standard Package: 1,000 Temperature Range - Operating: -20°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. | |
| Win Source Part Number: 1380147-TSF73Y100DN Category: Sensors, Transducers - Float, Level Sensors Temperature Range - Operating: -20°C ~ 75°C Fake Threat In the Open Market: 47 pct. Type: Liquid, Temperature... | |
| Win Source Part Number: 1380148-TSF74H100DN Category: Sensors, Transducers - Float, Level Sensors Temperature Range - Operating: -20°C ~ 100°C Fake Threat In the Open Market: 49 pct. Type: Liquid, Temperature... | |
| Win Source Part Number: 1380149-TSF76H050TV Category: Sensors, Transducers - Float, Level Sensors Temperature Range - Operating: -10°C ~ 120°C Fake Threat In the Open Market: 32 pct. Type: Liquid, Temperature... | |
| Win Source Part Number: 1380150-TSF76H100DN Category: Sensors, Transducers - Float, Level Sensors Temperature Range - Operating: -10°C ~ 120°C Fake Threat In the Open Market: 39 pct. Type: Liquid, Temperature... | |
| Win Source Part Number: 1380151-TSF76Y100DN Category: Sensors, Transducers - Float, Level Sensors Temperature Range - Operating: -10°C ~ 120°C Fake Threat In the Open Market: 55 pct. Type: Liquid, Temperature... | |
| Win Source Part Number: 1380152-TSF78Y100DN Category: Sensors, Transducers - Float, Level Sensors Temperature Range - Operating: -20°C ~ 100°C Fake Threat In the Open Market: 59 pct. Type: Liquid, Temperature... | |
| Win Source Part Number: 1383732-TSF73H100DN Category: Sensors, Transducers>Float, Level Sensors Series: TSF70 Type: Liquid, Temperature Package: Bulk Voltage Rating: 300VAC, 300VDC Standard Package: 5 pcs Output Type: Switch (Single Float)... | |
| Win Source Part Number: 1383733-TSF74Y100DN Category: Sensors, Transducers>Float, Level Sensors Series: TSF70 Type: Liquid, Temperature Package: Bulk Voltage Rating: 120VDC, 240VAC Standard Package: 5 pcs Output Type: Switch (Single Float)... | |
| Win Source Part Number: 1383734-TSF78H100DN Category: Sensors, Transducers>Float, Level Sensors Series: TSF70 Type: Liquid, Temperature Package: Bulk Voltage Rating: 300VAC, 300VDC Standard Package: 5 pcs Output Type: Switch (Single Float)... |