Vishay Precision Group 600V 1A Diode and Rectifier AU1PJHM3/84A

Description
DIODE AVALANCHE 600V 1A DO220AA Product overview: AU1PJHM3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AU1PJHM3/84A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE AVALANCHE 600V 1A DO220AA Product overview: AU1PJHM3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AU1PJHM3/84A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 1A Diode and Rectifier - 280-AU1PJHM3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1A Diode and Rectifier
280-AU1PJHM3/84A
600V 1A Diode and Rectifier 280-AU1PJHM3/84A
DIODE AVALANCHE 600V 1A DO220AA Product overview: AU1PJHM3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AU1PJHM3/84A can be used for catalog matching and distributor lookup.

DIODE AVALANCHE 600V 1A DO220AA Product overview: AU1PJHM3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AU1PJHM3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-AU1PJHM3/84ACT-ND - DigiKey
Thief River Falls, MN, United States
DIODE AVALANCHE 600V 1A DO220AA

DIODE AVALANCHE 600V 1A DO220AA

Buy Now Datasheet
Single Diodes - 112-AU1PJHM3/84ADKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE AVALANCHE 600V 1A DO220AA

DIODE AVALANCHE 600V 1A DO220AA

Buy Now Datasheet
Single Diodes - 112-AU1PJHM3/84ATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Avalanche 600V 1A Surface Mount DO-220AA (SMP)

Diode Avalanche 600V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Diodes, Rectifiers - Single - AU1PJHM3/84A - 1020648-AU1PJHM3/84A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - AU1PJHM3/84A
1020648-AU1PJHM3/84A
Diodes, Rectifiers - Single - AU1PJHM3/84A 1020648-AU1PJHM3/84A
Manufacturer: Vishay Win Source Part Number: 1020648-AU1PJHM3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.5V @ 1A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 1μA @ 600V Capacitance @ Vr, F: 11pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1020648-AU1PJHM3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 1μA @ 600V
Capacitance @ Vr, F: 11pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - AU1PJHM3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
AU1PJHM3/84A
Discrete Semiconductor Products - Diodes - Rectifiers AU1PJHM3/84A
DIODE AVALANCHE 600V 1A DO220AA

DIODE AVALANCHE 600V 1A DO220AA

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
AU1PJHM3/84A
Rectifiers AU1PJHM3/84A
Rectifiers 1A 600V Ultrafast

Rectifiers 1A 600V Ultrafast

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Avalanche Diodes Rectifiers Rectifiers
Product Number 280-AU1PJHM3/84A 112-AU1PJHM3/84ACT-ND 1020648-AU1PJHM3/84A AU1PJHM3/84A AU1PJHM3/84A
Product Name 600V 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - AU1PJHM3/84A Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Tape and Reel DO-220AA (SMP) DO-220AA-2
RoHS Compliant RoHS
IO 1 amps
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Configuration Single
Unlock Full Specs
to access all available technical data