Diode Avalanche 200V 1.5A Surface Mount DO-214AC (SMA)
Diode Avalanche 200V 1.5A Surface Mount DO-214AC (SMA)
Diode Avalanche 200V 1.5A Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 1156644-BYG24D-E3/TR
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
DIODE 1.5 A, 200 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMD, SMA, 2 PIN, Rectifier Diode Product overview: BYG24D-E3/TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.5 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG24D-E3/TR can be used for catalog matching and distributor lookup.
Rectifiers 1.5A 200 Volt 140ns
DIODE AVAL 200V 1.5A DO214AC
DIODE, FAST, 1.5A, 200V, SMA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1.5A; Diode Configuration:Single
DIODE, FAST, 1.5A, 200V, SMA, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1.5A; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Avalanche Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | BYG24D-E3/TRGITR-ND | 1156644-BYG24D-E3/TR | 280-BYG24D-E3/TR | BYG24D-E3/TR | BYG24D-E3/TR | 92T5071 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BYG24D-E3/TR | SMD 1.5 A 200 V Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Fast, 1.5A, 200V, Sma; Repetitive Peak Reverse Voltage Vishay |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||||
| Configuration | Single | |||||
| Package | Tape and Reel | DO-214AC(SMA) | SMA | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 1.5 amps |