Vishay Intertechnology, Inc. Automotive 200V 2A Diode and Rectifier BYG22DHM3_A/I

Description
Diode Switching 200V 2A 2-Pin SMA T/R Automotive AEC-Q101 Product overview: BYG22DHM3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG22DHM3_A/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 200V 2A 2-Pin SMA T/R Automotive AEC-Q101 Product overview: BYG22DHM3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG22DHM3_A/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 200V 2A Diode and Rectifier - 280-BYG22DHM3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 200V 2A Diode and Rectifier
280-BYG22DHM3_A/I
Automotive 200V 2A Diode and Rectifier 280-BYG22DHM3_A/I
Diode Switching 200V 2A 2-Pin SMA T/R Automotive AEC-Q101 Product overview: BYG22DHM3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG22DHM3_A/I can be used for catalog matching and distributor lookup.

Diode Switching 200V 2A 2-Pin SMA T/R Automotive AEC-Q101 Product overview: BYG22DHM3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG22DHM3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BYG22DHM3_A/I-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYG22DHM3_A/I-ND
Single Diodes BYG22DHM3_A/I-ND
Diode Avalanche 200V 2A Surface Mount DO-214AC (SMA)

Diode Avalanche 200V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1381646-BYG22DHM3_A/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1381646-BYG22DHM3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1381646-BYG22DHM3_A/I
Win Source Part Number: 1381646-BYG22DHM3_A/ I Category: Discrete Semiconductor Products>Diodes>Rect ifiers>Single Diodes Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 7,500 pcs Technology: Avalanche Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A Reverse Recovery Time (trr): 25 ns Current - Reverse Leakage @ Vr: 1 µA @ 200 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Surface Mount Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay Base Product Number: BYG22 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381646-BYG22DHM3_A/I
Category: Discrete Semiconductor Products>Diodes>Rectifiers>Single Diodes
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 7,500 pcs
Technology: Avalanche
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A
Reverse Recovery Time (trr): 25 ns
Current - Reverse Leakage @ Vr: 1 µA @ 200 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Surface Mount
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay
Base Product Number: BYG22
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
BYG22DHM3_A/I
Rectifiers BYG22DHM3_A/I
Rectifiers 2A,200V,25nS AVAL AEC-Q101 Qualified

Rectifiers 2A,200V,25nS AVAL AEC-Q101 Qualified

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYG22DHM3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers BYG22DHM3_A/I
DIODE AVALANCHE 200V 2A DO214AC

DIODE AVALANCHE 200V 2A DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Avalanche Diodes Rectifiers Rectifiers
Product Number 280-BYG22DHM3_A/I BYG22DHM3_A/I-ND 1381646-BYG22DHM3_A/I BYG22DHM3_A/I BYG22DHM3_A/I
Product Name Automotive 200V 2A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-214AC, SMA DO-214AC-2 SMA
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Configuration Single
VF 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data