Vishay Intertechnology, Inc. Single Diodes BYG10D-E3/TR3

Description
Diode Avalanche 200V 1.5A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Avalanche 200V 1.5A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BYG10D-E3/TR3GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Avalanche 200V 1.5A Surface Mount DO-214AC (SMA)

Diode Avalanche 200V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - BYG10D-E3/TR3GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Avalanche 200V 1.5A Surface Mount DO-214AC (SMA)

Diode Avalanche 200V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - BYG10D-E3/TR3GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Avalanche 200V 1.5A Surface Mount DO-214AC (SMA)

Diode Avalanche 200V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - BYG10D-E3/TR3 - 201684-BYG10D-E3/TR3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYG10D-E3/TR3
201684-BYG10D-E3/TR3
Diodes, Rectifiers - Single - BYG10D-E3/TR3 201684-BYG10D-E3/TR3
Manufacturer: Vishay Win Source Part Number: 201684-BYG10D-E3/TR3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.15V @ 1.5A Reverse Recovery Time (trr): 4μs Current - Reverse Leakage @ Vr: 1μA @ 200V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 201684-BYG10D-E3/TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 1.5A
Reverse Recovery Time (trr): 4μs
Current - Reverse Leakage @ Vr: 1μA @ 200V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 1.5 A 200 V Diode and Rectifier - 280-BYG10D-E3/TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5 A 200 V Diode and Rectifier
280-BYG10D-E3/TR3
SMD 1.5 A 200 V Diode and Rectifier 280-BYG10D-E3/TR3
DIODE 1.5 A, 200 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMD, SMA, 2 PIN, Rectifier Diode Product overview: BYG10D-E3/TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.5 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG10D-E3/TR3 can be used for catalog matching and distributor lookup.

DIODE 1.5 A, 200 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMD, SMA, 2 PIN, Rectifier Diode Product overview: BYG10D-E3/TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.5 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG10D-E3/TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
BYG10D-E3/TR3
Rectifiers BYG10D-E3/TR3
Rectifiers 1.5 Amp 200 Volt

Rectifiers 1.5 Amp 200 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYG10D-E3/TR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYG10D-E3/TR3
Discrete Semiconductor Products - Diodes - Rectifiers BYG10D-E3/TR3
DIODE AVAL 200V 1.5A DO214AC

DIODE AVAL 200V 1.5A DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Avalanche Diodes Rectifiers Rectifiers Rectifiers
Product Number BYG10D-E3/TR3GITR-ND 201684-BYG10D-E3/TR3 280-BYG10D-E3/TR3 BYG10D-E3/TR3 BYG10D-E3/TR3
Product Name Single Diodes Diodes, Rectifiers - Single - BYG10D-E3/TR3 SMD 1.5 A 200 V Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Configuration Single
Life Cycle Stage Active Active
VF 1.15 volts 1.15 volts
VR 200 volts
Unlock Full Specs
to access all available technical data