Vishay Precision Group Diodes, Rectifiers - Single - BYG22D-E3/TR BYG22D-E3/TR

Description
Manufacturer: Vishay Win Source Part Number: 012389-BYG22D-E3/TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 1μA @ 200V Operating Temperature - Junction: -55°C to 150°C Family Name: BYG22D Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): BYG22DHE3/TR; BYG22DHM3/TR; BYG22DHM3/TR3 ; BYG22DHE3/TR3; Introduction Date: December 02, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 012389-BYG22D-E3/TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 1μA @ 200V Operating Temperature - Junction: -55°C to 150°C Family Name: BYG22D Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): BYG22DHE3/TR; BYG22DHM3/TR; BYG22DHM3/TR3 ; BYG22DHE3/TR3; Introduction Date: December 02, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BYG22D-E3/TR - 012389-BYG22D-E3/TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYG22D-E3/TR
012389-BYG22D-E3/TR
Diodes, Rectifiers - Single - BYG22D-E3/TR 012389-BYG22D-E3/TR
Manufacturer: Vishay Win Source Part Number: 012389-BYG22D-E3/TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 1μA @ 200V Operating Temperature - Junction: -55°C to 150°C Family Name: BYG22D Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): BYG22DHE3/TR; BYG22DHM3/TR; BYG22DHM3/TR3 ; BYG22DHE3/TR3; Introduction Date: December 02, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 012389-BYG22D-E3/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 1μA @ 200V
Operating Temperature - Junction: -55°C to 150°C
Family Name: BYG22D
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): BYG22DHE3/TR; BYG22DHM3/TR; BYG22DHM3/TR3 ; BYG22DHE3/TR3;
Introduction Date: December 02, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 2A 200V Diode and Rectifier - 280-BYG22D-E3/TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2A 200V Diode and Rectifier
280-BYG22D-E3/TR
SMD 2A 200V Diode and Rectifier 280-BYG22D-E3/TR
2A 200V Avalanche Rectifier Diode, SMA, SMD Product overview: BYG22D-E3/TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG22D-E3/TR can be used for catalog matching and distributor lookup.

2A 200V Avalanche Rectifier Diode, SMA, SMD Product overview: BYG22D-E3/TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG22D-E3/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BYG22D-E3/GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYG22D-E3/GITR-ND
Single Diodes BYG22D-E3/GITR-ND
Diode Avalanche 200V 2A Surface Mount DO-214AC (SMA)

Diode Avalanche 200V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - BYG22D-E3/GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYG22D-E3/GICT-ND
Single Diodes BYG22D-E3/GICT-ND
Diode Avalanche 200V 2A Surface Mount DO-214AC (SMA)

Diode Avalanche 200V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - BYG22D-E3/GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYG22D-E3/GIDKR-ND
Single Diodes BYG22D-E3/GIDKR-ND
Diode Avalanche 200V 2A Surface Mount DO-214AC (SMA)

Diode Avalanche 200V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 9190821 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9190821
Schottky Diodes & Rectifiers 9190821
Diode Ultra Fast Recov Rectifier 200V 2A

Diode Ultra Fast Recov Rectifier 200V 2A

Supplier's Site
Schottky Diodes & Rectifiers - 7104588P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7104588P
Schottky Diodes & Rectifiers 7104588P
Diode Ultra Fast Recov Rectifier 200V 2A

Diode Ultra Fast Recov Rectifier 200V 2A

Supplier's Site
Schottky Diodes & Rectifiers - 7104588 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7104588
Schottky Diodes & Rectifiers 7104588
Diode Ultra Fast Recov Rectifier 200V 2A

Diode Ultra Fast Recov Rectifier 200V 2A

Supplier's Site
Single Diodes - BYG22D-E3/TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BYG22D-E3/TR
Single Diodes BYG22D-E3/TR
DIODE AVALANCHE 200V 2A DO214AC

DIODE AVALANCHE 200V 2A DO214AC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
BYG22D-E3/TR
Rectifiers BYG22D-E3/TR
Rectifiers 2.0 Amp 200 Volt 14

Rectifiers 2.0 Amp 200 Volt 14

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYG22D-E3/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYG22D-E3/TR
Discrete Semiconductor Products - Diodes - Rectifiers BYG22D-E3/TR
DIODE AVALANCHE 200V 2A DO214AC

DIODE AVALANCHE 200V 2A DO214AC

Supplier's Site
Avalanche Diode, 2A, 200V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay - 76K2925 - Newark, An Avnet Company
Chicago, IL, United States
Avalanche Diode, 2A, 200V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay
76K2925
Avalanche Diode, 2A, 200V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay 76K2925
AVALANCHE DIODE, 2A, 200V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:25ns; Forward Surge Current:35A RoHS Compliant: Yes

AVALANCHE DIODE, 2A, 200V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:25ns; Forward Surge Current:35A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Single, 200V, 2A, Do-214Ac-2; Repetitive Peak Reverse Voltage Vishay - 96K7235 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Single, 200V, 2A, Do-214Ac-2; Repetitive Peak Reverse Voltage Vishay
96K7235
Diode, Single, 200V, 2A, Do-214Ac-2; Repetitive Peak Reverse Voltage Vishay 96K7235
DIODE, SINGLE, 200V, 2A, DO-214AC-2; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:25ns; Forward Surge Current:35A; No. of Pins:2 Pin RoHS Compliant: Yes

DIODE, SINGLE, 200V, 2A, DO-214AC-2; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:25ns; Forward Surge Current:35A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Avalanche Diodes Rectifiers Diodes Avalanche Diodes Avalanche Diodes Avalanche Diodes Rectifiers Rectifiers Avalanche Diodes Diodes
Product Number 012389-BYG22D-E3/TR 280-BYG22D-E3/TR BYG22D-E3/GITR-ND 9190821 7104588P BYG22D-E3/TR BYG22D-E3/TR BYG22D-E3/TR 76K2925 96K7235
Product Name Diodes, Rectifiers - Single - BYG22D-E3/TR SMD 2A 200V Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Avalanche Diode, 2A, 200V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay Diode, Single, 200V, 2A, Do-214Ac-2; Repetitive Peak Reverse Voltage Vishay
Configuration Single Single Single
Life Cycle Stage Active Active
VF 1.1 volts 1.1 volts 1.1 volts 1.1 volts 1.1 volts
VR 200 volts 200 volts
IR 1.00E-3 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data