Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1251616-SMCJ400A
Series: SMCJ
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 400V
Current - Peak Pulse (10/1000μs): 2.3A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Minimum Breakdown Voltage: 447V
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 648V
Alternative Parts (Cross-Reference): 1.5SMC480AHE3/59T; 1.5SMC480AHE3/57T;
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
648V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
648V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
648V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 400VWM 648VC DO214AB
TVS DIODE, 1.5KW, 400V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 400V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio
DIODE, TVS, 400V, 1500W, 5%, UNI, SMC; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors 1.5kW 400V 5% Uni-Directional
TVS DIODE 400VWM 648VC DO214AB
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ400A | 1251616-SMCJ400A | SMCJ400ALFCT-ND | SMCJ400A | 26K7473 | 06R2002 | 84R0560 | SMCJ400A | SMCJ400A |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS - TVS - Diodes - SMCJ400A | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 400V, Do-214Ab; Product Range Littelfuse | Tvs Diode, 1.5Kw, 400V, Do-214Ab; Product Range Littelfuse | Diode, Tvs, 400V, 1500W, 5%, Uni, Smc; Product Range Littelfuse | TVS Diodes / ESD Suppressors | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| VC | 648 volts | 648 volts | 648 volts | 648 volts | 648 volts | ||||
| VBR | 447 to 494 volts | 447 volts | 447 volts | 447 volts | 494 volts | 447 volts | 447 volts | ||
| VR | 400 volts | 400 volts | |||||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |