Diode Avalanche 1600V 2A Through Hole SOD-57
Diode Avalanche 1600V 2A Through Hole SOD-57
0.8A, 1600V, SILICON, SIGNAL DIODE, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: BY269TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 1600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.8A, 1600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY269TAP can be used for catalog matching and distributor lookup.
Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325223-BY269TAP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Cut Tape (CT),Tape & Box (TB)
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 5,000
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 1600 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.6 V @ 3 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 2 µA @ 1400 V
Operating Temperature - Junction: 140°C (Max)
Supplier Device Package: SOD-57
Case / Package: SOD-57, Axial
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: BY269TAP-ND,BY269TAP
Base Product Number: BY269
RoHS Status: ROHS3 Compliant
Rectifiers 1600 Volt 0.8 Amp 20 Amp IFSM
DIODE AVALANCHE 1.6KV 2A SOD57
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Avalanche Diodes | Rectifiers | Rectifiers |
| Product Number | 112-BY269TAPTB-ND | 280-BY269TAP | 1325223-BY269TAP | BY269TAP | BY269TAP |
| Product Name | Single Diodes | 0.8A 1600V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 140 C (284 F) | -55 C (-67 F) | 140 C (284 F) | ||
| Package | Tape and Reel | SOD-57, Axial | SOD-57 | ||
| IO | 2 amps | ||||
| Configuration | Single | ||||
| RoHS Compliant | RoHS |