Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
324V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
324V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
324V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1251265-SMAJ200A
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
TVS DIODE, 400W, 200V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE, 400W, 200V, DO-214AC, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Unidirectio
DIODE, TVS, 200V, 400W, 5%, UNI, SMA; Product Range:-; TVS Polarity:Unidirectio
TVS DIODE 200VWM 324VC DO214AC
TVS DIODE 200VWM 324VC DO214AC
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ200A | SMAJ200ALFDKR-ND | 7645534P | 7645534 | 1251265-SMAJ200A | 26K7392 | 06R1859 | 84R0550 | SMAJ200A | SMAJ200A |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS Diodes | TVS Diodes | TVS - TVS - Diodes - SMAJ200A | Tvs Diode, 400W, 200V, Do-214Ac; Product Range Littelfuse | Tvs Diode, 400W, 200V, Do-214Ac, Full Reel; Product Range Littelfuse | Diode, Tvs, 200V, 400W, 5%, Uni, Sma; Product Range Littelfuse | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| VC | 324 volts | 324 volts | 324 volts | 324 volts | 324 volts | 324 volts | ||||
| VBR | 224 to 247 volts | 224 volts | 247 volts | 224 volts | 224 volts | |||||
| Configuration | Single | Single | Single | |||||||
| Package | SMA; DO-214AC, SMA | DO-214 | Do-214ac (sma) | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |