The Avalanche Diode, part number 65K1913, is designed for applications requiring high reverse voltage and current handling capabilities. It features a maximum repetitive reverse voltage (Vrrm) of 1.6 kV and can handle an average forward current (If(AV)) of 1 A. The diode is housed in a SOD-57 package, which is hermetically sealed and has plated axial leads suitable for soldering. This diode exhibits low switching losses and has a maximum forward voltage drop of 3.4 V at 1 A. It can withstand a peak forward surge current of up to 30 A for a duration of 10 ms. The reverse recovery time is specified at a maximum of 75 ns, making it suitable for high-frequency applications. The operating temperature range for the diode is between -55 °C and +175 °C, ensuring reliability in various environmental conditions. The diode is compliant with RoHS standards, indicating it is free from hazardous substances. It is particularly suitable for use in switched mode power supplies and high-frequency inverter circuits.
Diode Avalanche 1600V 1A Through Hole SOD-57
Diode Avalanche 1600V 1A Through Hole SOD-57
1.6kV Avalanche Rectifier Diode, 1A, Through Hole, Tape & Reel Product overview: SF1600-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.6kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1.6kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SF1600-TR can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 064313-SF1600-TR
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 1600V (1.6kV)
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 3.4V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 1600V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-57
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
AVALANCHE DIODE, 1A, 1.6KV, SOD-57; Repetitive Reverse Voltage Vrrm Max:1.6kV; Forward Current If(AV):1A; Diode Configuration:Single
RECTIFIER, 1.6KV, 1A, SOD-57; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:1A; Diode Configuration:Single
DIODE AVALANCHE 1.6KV 1A SOD57
DIODE AVALANCHE 1.6KV 1A SOD57
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Avalanche Diodes | Avalanche Diodes | Rectifiers | Avalanche Diodes | Rectifiers | Rectifiers |
| Product Number | SF1600TR-ND | 280-SF1600-TR | 064313-SF1600-TR | 65K1913 | 53AC0760 | SF1600-TR | SF1600-TR | SF1600-TR |
| Product Name | Single Diodes | Through-Hole 1.6kV 1A Diode and Rectifier | Diodes, Rectifiers - Single - SF1600-TR | Avalanche Diode, 1A, 1.6Kv, Sod-57; Repetitive Reverse Voltage Vrrm Max Vishay | Rectifier, 1.6Kv, 1A, Sod-57; Repetitive Peak Reverse Voltage Vishay | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||||
| Package | Tape and Reel | SOD-57 | SOD-57 | SOD-57, Axial | SOD-57 | |||
| RoHS Compliant | RoHS | RoHS | ||||||
| IO | 1 amps | |||||||
| Configuration | Single |