Diode Avalanche 200V 1.5A Surface Mount DO-214AC (SMA)
Diode Avalanche 200V 1.5A Surface Mount DO-214AC (SMA)
Diode Avalanche 200V 1.5A Surface Mount DO-214AC (SMA)
Diode Ultra Fast Rec Rectifier 200V 1.5A
Diode Ultra Fast Rec Rectifier 200V 1.5A
Diode Ultra Fast Rec Rectifier 200V 1.5A
Manufacturer: Vishay
Win Source Part Number: 1156629-BYG20D-E3/TR
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
DIODE 1.5 A, 200 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA 2 PIN, Rectifier Diode Product overview: BYG20D-E3/TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG20D-E3/TR3 can be used for catalog matching and distributor lookup.
DIODE AVAL 200V 1.5A DO214AC
DIODE AVAL 200V 1.5A DO214AC
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Avalanche Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | BYG20D-E3/TR3GITR-ND | 7102768P | 7102768 | 1156629-BYG20D-E3/TR3 | 280-BYG20D-E3/TR3 | BYG20D-E3/TR3 | BYG20D-E3/TR3 | BYG20D-E3/TR3 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - BYG20D-E3/TR3 | 1.5 A 200 V Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||||||
| Package | DO-214AC | Do-214ac (sma) | Tape and Reel | DO-214AC(SMA) | SMA | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| trr | 75 ns | 75 ns | ||||||
| Configuration | Single |