Diode Avalanche 600V 1.5A Surface Mount DO-214AC (SMA)
Diode Avalanche 600V 1.5A Surface Mount DO-214AC (SMA)
Diode Avalanche 600V 1.5A Surface Mount DO-214AC (SMA)
Vishay BYG20J-E3/TR3 Diode
Vishay BYG20J-E3/TR3 Diode
Vishay BYG20J-E3/TR3 Diode
Manufacturer: Vishay
Win Source Part Number: 095183-BYG20J-E3/TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.4V @ 1.5A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 1μA @ 600V
Operating Temperature - Junction: -55°C to 150°C
Family Name: BYG20J
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): BYG20JE3G; BYG20JF3G; BYG20JF2G; BYG20JM2G;
Introduction Date: January 30, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
1.5A 600V Avalanche Rectifier Diode SMA Product overview: BYG20J-E3/TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG20J-E3/TR3 can be used for catalog matching and distributor lookup.
DIODE AVAL 600V 1.5A DO214AC
DIODE AVAL 600V 1.5A DO214AC
RECTIFIER, 600V, 1.5A, DO-214AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1.5A; Diode Configuration:Single
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Avalanche Diodes | Rectifiers | Avalanche Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | BYG20J-E3/TR3GITR-ND | 7102762P | 7102762 | 095183-BYG20J-E3/TR3 | 280-BYG20J-E3/TR3 | BYG20J-E3/TR3 | BYG20J-E3/TR3 | BYG20J-E3/TR3 | 60AC3556 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - BYG20J-E3/TR3 | 1.5A 600V Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifier, 600V, 1.5A, Do-214Ac; Repetitive Peak Reverse Voltage Vishay |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||||||
| Configuration | Single | Single | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Package | DO-214AC | Do-214ac (sma) | SMA; DO-214AC (SMA) | Tape and Reel | DO-214AC(SMA) | SMA | |||
| trr | 75 ns | 75 ns | 75 ns | 75 ns |