Vishay Precision Group 4A 400V Diode and Rectifier AS4PG-M3/86A

Description
Rectifiers 4A 400V Product overview: AS4PG-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AS4PG-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifiers 4A 400V Product overview: AS4PG-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AS4PG-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4A 400V Diode and Rectifier - 280-AS4PG-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4A 400V Diode and Rectifier
280-AS4PG-M3/86A
4A 400V Diode and Rectifier 280-AS4PG-M3/86A
Rectifiers 4A 400V Product overview: AS4PG-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AS4PG-M3/86A can be used for catalog matching and distributor lookup.

Rectifiers 4A 400V Product overview: AS4PG-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AS4PG-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - AS4PG-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
AS4PG-M3/86AGITR-ND
Single Diodes AS4PG-M3/86AGITR-ND
Diode Avalanche 400V 2.4A (DC) Surface Mount TO-277A (SMPC)

Diode Avalanche 400V 2.4A (DC) Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Diodes, Rectifiers - Single - AS4PG-M3/86A - 1093709-AS4PG-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - AS4PG-M3/86A
1093709-AS4PG-M3/86A
Diodes, Rectifiers - Single - AS4PG-M3/86A 1093709-AS4PG-M3/86A
Manufacturer: Vishay Win Source Part Number: 1093709-AS4PG-M3/86A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 2.4A (DC) Voltage - Forward (Vf) (Max) @ If: 962mV @ 2A Reverse Recovery Time (trr): 1.8μs Current - Reverse Leakage @ Vr: 10μA @ 400V Capacitance @ Vr, F: 60pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1093709-AS4PG-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 2.4A (DC)
Voltage - Forward (Vf) (Max) @ If: 962mV @ 2A
Reverse Recovery Time (trr): 1.8μs
Current - Reverse Leakage @ Vr: 10μA @ 400V
Capacitance @ Vr, F: 60pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
AS4PG-M3/86A
Rectifiers AS4PG-M3/86A
Rectifiers 4A 400V

Rectifiers 4A 400V

Buy Now Datasheet
Diode, Standard, 4A, 400V, To-277A; Repetitive Peak Reverse Voltage Vishay - 53T0006 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 4A, 400V, To-277A; Repetitive Peak Reverse Voltage Vishay
53T0006
Diode, Standard, 4A, 400V, To-277A; Repetitive Peak Reverse Voltage Vishay 53T0006
DIODE, STANDARD, 4A, 400V, TO-277A; Repetitive Peak Reverse Voltage:400V; Average Forward Current:4A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:100A; Diode Case Style:TO-277ARoHS Compliant: Yes

DIODE, STANDARD, 4A, 400V, TO-277A; Repetitive Peak Reverse Voltage:400V; Average Forward Current:4A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:100A; Diode Case Style:TO-277ARoHS Compliant: Yes

Supplier's Site
Diode, Standard, 4A, 400V, To-277A; Repetitive Peak Reverse Voltage Vishay - 91T5882 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 4A, 400V, To-277A; Repetitive Peak Reverse Voltage Vishay
91T5882
Diode, Standard, 4A, 400V, To-277A; Repetitive Peak Reverse Voltage Vishay 91T5882
DIODE, STANDARD, 4A, 400V, TO-277A; Repetitive Peak Reverse Voltage:400V; Average Forward Current:4A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:100A; Diode Case Style:TO-277ARoHS Compliant: Yes

DIODE, STANDARD, 4A, 400V, TO-277A; Repetitive Peak Reverse Voltage:400V; Average Forward Current:4A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:100A; Diode Case Style:TO-277ARoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - AS4PG-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
AS4PG-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers AS4PG-M3/86A
DIODE AVALANCHE 400V 2.4A TO277A

DIODE AVALANCHE 400V 2.4A TO277A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Avalanche Diodes Rectifiers Diodes Rectifiers
Product Number 280-AS4PG-M3/86A AS4PG-M3/86AGITR-ND 1093709-AS4PG-M3/86A AS4PG-M3/86A 53T0006 AS4PG-M3/86A
Product Name 4A 400V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - AS4PG-M3/86A Rectifiers Diode, Standard, 4A, 400V, To-277A; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel TO-277A (SMPC) TO-277A-3
RoHS Compliant RoHS
IO 2.4 amps
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Configuration Single
Unlock Full Specs
to access all available technical data