Manufacturer: Vishay
Win Source Part Number: 1025550-BYG10K-E3/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 1.5A
Reverse Recovery Time (trr): 4μs
Current - Reverse Leakage @ Vr: 1μA @ 800V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Diode Avalanche 800V 1.5A Surface Mount DO-214AC (SMA)
Diode Avalanche 800V 1.5A Surface Mount DO-214AC (SMA)
Diode Avalanche 800V 1.5A Surface Mount DO-214AC (SMA)
DIODE AVALANCHE 800V 1.5A Product overview: BYG10K-E3/TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG10K-E3/TR3 can be used for catalog matching and distributor lookup.
DIODE AVAL 800V 1.5A DO214AC
RECTIFIER DIODE,800V V(RRM),DO-214AC / SMA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1025550-BYG10K-E3/TR3 | BYG10K-E3/TR3GITR-ND | 280-BYG10K-E3/TR3 | BYG10K-E3/TR3 | BYG10K-E3/TR3 | 76K2903 |
| Product Name | Diodes, Rectifiers - Single - BYG10K-E3/TR3 | Single Diodes | 800V 1.5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier Diode,800V V(Rrm),do-214Ac / Sma Vishay |
| Configuration | Single | |||||
| Life Cycle Stage | Active | Active | ||||
| VF | 1.15 volts | 1.15 volts | ||||
| VR | 800 volts | |||||
| IR | 1.00E-3 mA |