Win Source Part Number: 1354485-1N5062TR
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: SOD-57, Axial
Supplier Device Package: SOD-57
Base Product Number: 1N5062
Technology: Avalanche
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 2.5 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr): 4 µs
Current - Reverse Leakage @ Vr: 1 µA @ 800 V
Capacitance @ Vr, F: 40pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 2A, 800V V(RRM), Silicon, DO-204AP, ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: 1N5062TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5062TR can be used for catalog matching and distributor lookup.
Diode Avalanche 800V 2A Through Hole SOD-57
Diode Avalanche 800V 2A Through Hole SOD-57
Rectifiers 2.0 Amp 800 Volt 50 Amp IFSM
DIODE AVALANCHE 800V 2A SOD57
DIODE AVALANCHE 800V 2A SOD57
RECTIFIER, 800V, 2A, SOD-57; Repetitive Peak Reverse Voltage:800V; Average Forward Current:2A; Diode Configuration:Single
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Avalanche Diodes | Rectifiers | Diodes | Rectifiers | Avalanche Diodes | Rectifiers | Rectifiers |
| Product Number | 1808191 | 1354485-1N5062TR | 280-1N5062TR | 1N5062TR-ND | 1N5062TR | 1N5062TR | 1N5062TR | 47Y1934 |
| Product Name | Zener Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | 2A 800V Diode and Rectifier | Single Diodes | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, 800V, 2A, Sod-57; Repetitive Peak Reverse Voltage Vishay |
| Configuration | Single | Single | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Package | SOD-57 | SOD-57, Axial | SOD-57 | SOD-57, Axial | SOD-57 | |||
| Pin Count | 2 | |||||||
| VF | 1.15 volts | 1.15 volts | 1.15 volts | 1.15 volts |