Diode Avalanche 100V 3.5A Through Hole SOD-64
Diode Avalanche 100V 3.5A Through Hole SOD-64
DIODE 3.5 A, 100 V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2, Rectifier Diode Product overview: BYV28-100-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3.5 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV28-100-TAP can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 770735-BYV28-100-TAP
Packaging: Tape in Box
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: SOD-64, Axial
Diode Type: Avalanche
Current - Average Rectified (Io): 3.5A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 1μA @ 100V
Operating Temperature - Junction: -55°C ~ 175°C
Family Name: BYV28-100
Categories: Discrete Semiconductor Products
Manufacturer Package: SOD-64
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 5A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): BYV28-100; JANTX1N5416T; JAN1N5416T; JANTXV1N5416;
Introduction Date: January 18, 2000
ECCN: EAR99
Country of Origin: Hungary
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
DIODE AVALANCHE 100V 3.5A SOD64
DIODE AVALANCHE 100V 3.5A SOD64
Rectifiers 3.5 Amp 100 Volt 90 Amp IFSM
AVALANCHE DIODE, 3.5A, 100V, SOD-64; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3.5A; Diode Configuration:Single
DIODE, FAST, 3.5A, 110V, SOD-64, FULL REEL; Repetitive Peak Reverse Voltage:110V; Average Forward Current:3.5A; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Avalanche Diodes | Avalanche Diodes | Rectifiers | Rectifiers | Avalanche Diodes | Diodes |
| Product Number | BYV28-100-TAPGITB-ND | 280-BYV28-100-TAP | 770735-BYV28-100-TAP | BYV28-100-TAP | BYV28-100-TAP | BYV28-100-TAP | 32C9397 | 28X7090 |
| Product Name | Single Diodes | 3.5 A 100 V Diode and Rectifier | Diodes, Rectifiers - Single - BYV28-100-TAP | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Avalanche Diode, 3.5A, 100V, Sod-64; Repetitive Peak Reverse Voltage Vishay | Diode, Fast, 3.5A, 110V, Sod-64, Full Reel; Repetitive Peak Reverse Voltage Vishay |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||||
| Package | Tape and Reel | SOD-64, Axial | SOD-64 | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 3.5 amps | |||||||
| Configuration | Single |