Rectifiers 2A 800V Ultrafast Product overview: AU2PK-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AU2PK-M3/86A can be used for catalog matching and distributor lookup.
Diode Avalanche 800V 1.3A (DC) Surface Mount TO-277A (SMPC)
Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325203-AU2PK-M3/86A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 1,500
Mounting: Surface Mount
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 1.3A
Voltage - Forward (Vf) (Max) @ If: 2.5 V @ 2 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 10 µA @ 800 V
Capacitance @ Vr, F: 29pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Supplier Device Package: TO-277A (SMPC)
Case / Package: TO-277, 3-PowerDFN
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: AU2PK-M3/86AGITR,AU2
Base Product Number: AU2
RoHS Status: ROHS3 Compliant
DIODE, FAST RECOVERY, 2A, 800V, TO-277A, FULL REEL; Repetitive Peak Reverse Voltage:800V; Average Forward Current:2A; Diode Configuration:Single
DIODE, FAST RECOVERY, 2A, 800V, TO-277A; Repetitive Peak Reverse Voltage:800V; Average Forward Current:2A; Diode Configuration:Single
DIODE AVALANCHE 800V 1.3A TO277A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Avalanche Diodes | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-AU2PK-M3/86A | AU2PK-M3/86AGITR-ND | 1325203-AU2PK-M3/86A | 53T0054 | 91T5885 | AU2PK-M3/86A | AU2PK-M3/86A |
| Product Name | 2A 800V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Diode, Fast Recovery, 2A, 800V, To-277A, Full Reel; Repetitive Peak Reverse Voltage Vishay | Diode, Fast Recovery, 2A, 800V, To-277A; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Tape and Reel | TO-277, 3-PowerDFN | TO-277A-3 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 1.3 amps | ||||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Configuration | Single |