Manufacturer: Vishay
Win Source Part Number: 865098-BYT52A-TAP
Features: Diode Avalanche 50 V 1.4A Through Hole SOD-57
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-57, Axial
Package: Tape & Box (TB)
Mounting: Through Hole
Family Name: BYT52
Categories: Discrete Semiconductor Products
Case / Package: SOD-57
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 25000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
FAST RECOVERY RECTFR 50V 1.4A 2PIN SOD-57 AMMO - Ammo Pack Product overview: BYT52A-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1.4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1.4A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BYT52A-TAP can be used for catalog matching and distributor lookup.
Diode Avalanche 50V 1.4A Through Hole SOD-57
DIODE AVALANCHE 50V 1.4A SOD57
Rectifiers 1.4 Amp 50 Volt 50 Amp IFSM
Fast Recovery Power Rectifier; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 865098-BYT52A-TAP | 2085-BYT52A-TAP | BYT52A-TAP-ND | BYT52A-TAP | BYT52A-TAP | 32C9295 |
| Product Name | Diodes, Rectifiers - Single - BYT52A-TAP | 50V 1.4A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Fast Recovery Power Rectifier; Diode Configuration Vishay |
| Configuration | Single | |||||
| Package | SOD-57 | Tape and Reel | SOD-57 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 1.4 amps |