DIODE 3.5 A, 200 V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2, Rectifier Diode Product overview: BYV28-200-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3.5 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV28-200-TR can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 803405-BYV28-200-TR
Packaging: Reel
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Avalanche
Current - Average Rectified (Io): 3.5A
Reverse Recovery Time (trr): 30ns
Operating Temperature - Junction: -55°C ~ 175°C
Supplier Device Package: SOD-64
Manufacturer Package: SOD-64, Axial
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 5A
Current - Reverse Leakage at Vr: 1μA at 200V
Diode Avalanche 200V 3.5A Through Hole SOD-64
Diode Avalanche 200V 3.5A Through Hole SOD-64
AVALANCHE DIODE, 3.5A, 200V, SOD-64, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3.5A; Diode Configuration:Single
Rectifiers 3.5 Amp 200 Volt 90 Amp IFSM
Rectifiers 3.5 Amp 200 Volt 90 Amp IFSM
DIODE AVALANCHE 200V 3.5A SOD64
DIODE AVALANCHE 200V 3.5A SOD64
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Avalanche Diodes | Diodes | Avalanche Diodes | Diodes | Rectifiers | Rectifiers | Avalanche Diodes |
| Product Number | 280-BYV28-200-TR | 803405-BYV28-200-TR | BYV28-200-TRGITR-ND | 32C9402 | 884-BYV28-200-TR | BYV28-200-TR | BYV28-200-TR | BYV28-200-TR |
| Product Name | 3.5 A 200 V Diode and Rectifier | Diodes, Rectifiers - Single - BYV28-200-TR | Single Diodes | Avalanche Diode, 3.5A, 200V, Sod-64, Full Reel; Repetitive Peak Reverse Voltage Vishay | Rectifiers 3.5 Amp 200 Volt 90 Amp IFSM | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape and Reel | SOD-64 | SOD-64, Axial | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 3.5 amps | |||||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Configuration | Single |