DIODE AVALANCHE 1000V 1A DO219AB
DIODE AVALANCHE 1KV 1A DO219AB
Category: OEM Souring
Win Source Part Number: 1465046-AU1FMHM3/H
Manufacturer: Vishay
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Diodes | Avalanche Diodes |
| Product Number | 112-AU1FMHM3/HTR-ND | 1465046-AU1FMHM3/H |
| Product Name | Single Diodes | OEM Souring |
| Tj | -55 to 175 C (-67 to 347 F) |