Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
648V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
648V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
648V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1251617-SMCJ400CA
Series: SMCJ
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 400V
Current - Peak Pulse (10/1000μs): 2.3A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Minimum Breakdown Voltage: 447V
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 648V
Alternative Parts (Cross-Reference): 1.5SMC480CA/51; 1.5SMC480CA/9A;
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient
TVS DIODE 400VWM 648VC DO214AB
TVS DIODE, 1.5KW, 400V, DO-214AB, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 400V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 400V, BIDIR, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE 400VWM 648VC DO214AB
| Littelfuse, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ400CA | 7645691 | 7645691P | SMCJ400CALFDKR-ND | 1251617-SMCJ400CA | SMCJ400CA | 06R2003 | 26K7475 | 64AH8689 | SMCJ400CA |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | TVS Diodes | TVS Diodes | TVS - TVS - Diodes - SMCJ400CA | TVS Diodes | Tvs Diode, 1.5Kw, 400V, Do-214Ab, Full Reel; Product Range Littelfuse | Tvs Diode, 1.5Kw, 400V, Do-214Ab; Product Range Littelfuse | Tvs Diode, 1.5Kw, 400V, Bidir, Do-214Ab; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| VC | 648 volts | 648 volts | 648 volts | 648 volts | 648 volts | 648 volts | ||||
| VBR | 447 to 494 volts | 447 volts | 447 volts | 447 volts | 447 volts | 447 volts | ||||
| Configuration | Single | Single | Single | |||||||
| Package | Do-214ab (smc) | DO-214 | DO-214AB, SMC | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB (SMC) | DO-214AB | DO-214AB (SMCJ) |